GE Grid Solutions Live Tank Circuit Breakers

Description
Live Tank Circuit Breakers up to 1,100 kV Live tank circuit breakers of the GL 300 series are equipped with durable, low energy mechanisms and self-blast interrupters with single or double motion technology. The low energy operation makes the circuit breaker a cost-effective and reliable solution. The breakers are either built gang operated up to 245 kV or Independent Pole Operated (IPO) offering flexible solutions to utilities depending on the switching application. The field-proven circuit breakers are capable of operating in extreme environmental conditions such as extreme temperatures, seismic zones, polluted areas, and corrosive atmospheres. Furthermore GE offers bypass switches, railway circuit breakers for 16.7 Hz, and breakers for special applications such as capacitor banks and reactor switching. Additionally GE can provide HVDC switches up to 800 kV.
Description
Live Tank Circuit Breakers up to 1,100 kV Live tank circuit breakers of the GL 300 series are equipped with durable, low energy mechanisms and self-blast interrupters with single or double motion technology. The low energy operation makes the circuit breaker a cost-effective and reliable solution. The breakers are either built gang operated up to 245 kV or Independent Pole Operated (IPO) offering flexible solutions to utilities depending on the switching application. The field-proven circuit breakers are capable of operating in extreme environmental conditions such as extreme temperatures, seismic zones, polluted areas, and corrosive atmospheres. Furthermore GE offers bypass switches, railway circuit breakers for 16.7 Hz, and breakers for special applications such as capacitor banks and reactor switching. Additionally GE can provide HVDC switches up to 800 kV.

Suppliers

Company
Product
Description
Supplier Links
Live Tank Circuit Breakers -  - GE Grid Solutions
Fairfield, CT, USA
Live Tank Circuit Breakers
Live Tank Circuit Breakers
Live Tank Circuit Breakers up to 1,100 kV Live tank circuit breakers of the GL 300 series are equipped with durable, low energy mechanisms and self-blast interrupters with single or double motion technology. The low energy operation makes the circuit breaker a cost-effective and reliable solution. The breakers are either built gang operated up to 245 kV or Independent Pole Operated (IPO) offering flexible solutions to utilities depending on the switching application. The field-proven circuit breakers are capable of operating in extreme environmental conditions such as extreme temperatures, seismic zones, polluted areas, and corrosive atmospheres. Furthermore GE offers bypass switches, railway circuit breakers for 16.7 Hz, and breakers for special applications such as capacitor banks and reactor switching. Additionally GE can provide HVDC switches up to 800 kV.

Live Tank Circuit Breakers up to 1,100 kV

Live tank circuit breakers of the GL 300 series are equipped with durable, low energy mechanisms and self-blast interrupters with single or double motion technology. The low energy operation makes the circuit breaker a cost-effective and reliable solution. The breakers are either built gang operated up to 245 kV or Independent Pole Operated (IPO) offering flexible solutions to utilities depending on the switching application.

The field-proven circuit breakers are capable of operating in extreme environmental conditions such as extreme temperatures, seismic zones, polluted areas, and corrosive atmospheres.

Furthermore GE offers bypass switches, railway circuit breakers for 16.7 Hz, and breakers for special applications such as capacitor banks and reactor switching. Additionally GE can provide HVDC switches up to 800 kV.

Supplier's Site

Technical Specifications

  GE Grid Solutions
Product Category Circuit Breakers
Product Name Live Tank Circuit Breakers
Rated AC Voltage 36000 to 1.10E6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 486-3-150-707-ND - DigiKey
Specs
Rated Current 16 amps
Trip System Type Thermal Magnetic
Features Trip Indicator
View Details
2 suppliers
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Circuit Breakers - 209-3-1-65-4-9-70-V-ND - DigiKey
Specs
Rated Current 70 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details
2 suppliers
Automotive Circuit Breakers  VF-GCD -  - VICFUSE
Specs
Rated DC Voltage 42 volts
View Details