GE Grid Solutions Datasheets for Circuit Breakers
Circuit breakers are mechanical switching devices capable of breaking currents under specified abnormal circuit conditions.
Circuit Breakers: Learn more
| Product Name | Notes |
|---|---|
| Dead Tank Circuit Breakers up to 550 kV GE offers a comprehensive range of dead tank circuit breakers that support a voltage rating up to 550 kV and are capable... | |
| Generator Circuit Breakers GE’s FKG1, FKG2, FKGA2 and PKG generator circuit breakers are ideal for new and refurbished power plants up to 50,000 A and feature cutting edge technology for... | |
| Live Tank Circuit Breakers up to 1,100 kV Live tank circuit breakers of the GL 300 series are equipped with durable, low energy mechanisms and self-blast interrupters with single or... |