GE Lighting Lamp LED9T8/2/840

Description
24 INCH UL APPROVAL DAMP LOCATION APPLICATION LED LAMP G13 MEDIUM BI-PIN BASE TYPE 50000 LIFE IN HOUR T8 SHAPE DESIGNATION 1100 LUMEN INTENSITY 4000 80 COLOR RENDERING INDEX TUBULAR SHAPE DESCRIPTION WATTAGE (W) 8
Datasheet
Description
24 INCH UL APPROVAL DAMP LOCATION APPLICATION LED LAMP G13 MEDIUM BI-PIN BASE TYPE 50000 LIFE IN HOUR T8 SHAPE DESIGNATION 1100 LUMEN INTENSITY 4000 80 COLOR RENDERING INDEX TUBULAR SHAPE DESCRIPTION WATTAGE (W) 8
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED9T8/2/840 - GE Lighting
Cleveland, OH, USA
24 INCH UL APPROVAL DAMP LOCATION APPLICATION LED LAMP G13 MEDIUM BI-PIN BASE TYPE 50000 LIFE IN HOUR T8 SHAPE DESIGNATION 1100 LUMEN INTENSITY 4000 80 COLOR RENDERING INDEX TUBULAR SHAPE DESCRIPTION WATTAGE (W) 8
  • 24 INCH
  • UL APPROVAL
  • DAMP LOCATION APPLICATION
  • LED LAMP
  • G13 MEDIUM BI-PIN BASE TYPE
  • 50000 LIFE IN HOUR
  • T8 SHAPE DESIGNATION
  • 1100 LUMEN INTENSITY
  • 4000
  • 80 COLOR RENDERING INDEX
  • TUBULAR SHAPE DESCRIPTION
  • WATTAGE (W) 8
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED9T8/2/840
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS20smd-A - HIS20smd-A - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 14 Hz
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details
Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details