GE Lighting Lamp LED7XDMR16-V2725-120

Description
DIRECTIONAL, DIMMABLE TYPE 1.88 INCH UL APPROVAL DAMP LOCATION APPLICATION LED LAMP GU5.3 BASE TYPE 25000 LIFE IN HOUR MR16 SHAPE DESIGNATION 530 LUMEN INTENSITY 2700 80 COLOR RENDERING INDEX ACCENT BEAM SPREAD TYPE CENTER BEAM CANDLE POWER 2400 CD BODY COLOR WHITE PACKAGING QUANTITY 6 PER CASE BEAM SPREAD ANGLE (DEG) 25 VOLTAGE RATING (V) 12 WATTAGE (W) 7
Datasheet
Description
DIRECTIONAL, DIMMABLE TYPE 1.88 INCH UL APPROVAL DAMP LOCATION APPLICATION LED LAMP GU5.3 BASE TYPE 25000 LIFE IN HOUR MR16 SHAPE DESIGNATION 530 LUMEN INTENSITY 2700 80 COLOR RENDERING INDEX ACCENT BEAM SPREAD TYPE CENTER BEAM CANDLE POWER 2400 CD BODY COLOR WHITE PACKAGING QUANTITY 6 PER CASE BEAM SPREAD ANGLE (DEG) 25 VOLTAGE RATING (V) 12 WATTAGE (W) 7
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIRECTIONAL, DIMMABLE TYPE 1.88 INCH UL APPROVAL DAMP LOCATION APPLICATION LED LAMP GU5.3 BASE TYPE 25000 LIFE IN HOUR MR16 SHAPE DESIGNATION 530 LUMEN INTENSITY 2700 80 COLOR RENDERING INDEX ACCENT BEAM SPREAD TYPE CENTER BEAM CANDLE POWER 2400 CD BODY COLOR WHITE PACKAGING QUANTITY 6 PER CASE BEAM SPREAD ANGLE (DEG) 25 VOLTAGE RATING (V) 12 WATTAGE (W) 7
  • DIRECTIONAL, DIMMABLE TYPE
  • 1.88 INCH
  • UL APPROVAL
  • DAMP LOCATION APPLICATION
  • LED LAMP
  • GU5.3 BASE TYPE
  • 25000 LIFE IN HOUR
  • MR16 SHAPE DESIGNATION
  • 530 LUMEN INTENSITY
  • 2700
  • 80 COLOR RENDERING INDEX
  • ACCENT BEAM SPREAD TYPE
  • CENTER BEAM CANDLE POWER 2400 CD
  • BODY COLOR WHITE
  • PACKAGING QUANTITY 6 PER CASE
  • BEAM SPREAD ANGLE (DEG) 25
  • VOLTAGE RATING (V) 12
  • WATTAGE (W) 7
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED7XDMR16-V2725-120
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

UV-Vis Light Source - FiberLight® D2 - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type UV Lamps
Lamp Power 6 to 12 watts
Rated Average Life 2000 hours
View Details
Floodlights - 2234456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Power 150 watts
View Details
Infrared-Emitter HIS180smd-A - HIS180smd-A - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 8 Hz
View Details