GE Lighting Lamp LED7DR20/830

Description
DIMMABLE TYPE 3.64 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED REFLECTOR LAMP MEDIUM BASE TYPE 25000 LIFE IN HOUR R20 SHAPE DESIGNATION 470 LUMEN INTENSITY 3000 80 COLOR RENDERING INDEX WHITE GLASS COLOR ROHS COMPLIANT VOLTAGE RATING (V) 120 WATTAGE (W) 7
Datasheet
Description
DIMMABLE TYPE 3.64 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED REFLECTOR LAMP MEDIUM BASE TYPE 25000 LIFE IN HOUR R20 SHAPE DESIGNATION 470 LUMEN INTENSITY 3000 80 COLOR RENDERING INDEX WHITE GLASS COLOR ROHS COMPLIANT VOLTAGE RATING (V) 120 WATTAGE (W) 7
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED7DR20/830 - GE Lighting
Cleveland, OH, USA
DIMMABLE TYPE 3.64 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED REFLECTOR LAMP MEDIUM BASE TYPE 25000 LIFE IN HOUR R20 SHAPE DESIGNATION 470 LUMEN INTENSITY 3000 80 COLOR RENDERING INDEX WHITE GLASS COLOR ROHS COMPLIANT VOLTAGE RATING (V) 120 WATTAGE (W) 7
  • DIMMABLE TYPE
  • 3.64 INCH
  • UL (CANADA AND US) APPROVAL
  • DAMP LOCATION APPLICATION
  • LED REFLECTOR LAMP
  • MEDIUM BASE TYPE
  • 25000 LIFE IN HOUR
  • R20 SHAPE DESIGNATION
  • 470 LUMEN INTENSITY
  • 3000
  • 80 COLOR RENDERING INDEX
  • WHITE GLASS COLOR
  • ROHS COMPLIANT
  • VOLTAGE RATING (V) 120
  • WATTAGE (W) 7
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED7DR20/830
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
Photoionization Detector Lamp - PID Lamp - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type UV Lamps
Maximum Overall Length 14 to 53.5 inch (356 to 1359 mm)
Diameter 6 to 35 mm (0.2362 to 1.38 inch)
View Details