GE Lighting Lamp LED7DP20W827/20

Description
LED TYPE 3.55 INCH UL APPROVAL DAMP LOCATION, DIRECTIONAL LIGHTING, INDOOR FLOODLIGHT APPLICATION 120 V VOLTAGE RATING 2.5 INCH DIAMETER 7 W WATTAGE E26 MEDIUM SCREW BASE TYPE 50000 LIFE IN HOUR PAR20 SHAPE DESIGNATION 2700 80 COLOR RENDERING INDEX WHITE GLASS COLOR 20 DEG BEAM SPREAD ANGLE ENERGY SMART[R] BRAND INITIAL INTENSITY 300 LUMEN INCLUDES DIMMABLE
Datasheet
Description
LED TYPE 3.55 INCH UL APPROVAL DAMP LOCATION, DIRECTIONAL LIGHTING, INDOOR FLOODLIGHT APPLICATION 120 V VOLTAGE RATING 2.5 INCH DIAMETER 7 W WATTAGE E26 MEDIUM SCREW BASE TYPE 50000 LIFE IN HOUR PAR20 SHAPE DESIGNATION 2700 80 COLOR RENDERING INDEX WHITE GLASS COLOR 20 DEG BEAM SPREAD ANGLE ENERGY SMART[R] BRAND INITIAL INTENSITY 300 LUMEN INCLUDES DIMMABLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED7DP20W827/20 - GE Lighting
Cleveland, OH, USA
LED TYPE 3.55 INCH UL APPROVAL DAMP LOCATION, DIRECTIONAL LIGHTING, INDOOR FLOODLIGHT APPLICATION 120 V VOLTAGE RATING 2.5 INCH DIAMETER 7 W WATTAGE E26 MEDIUM SCREW BASE TYPE 50000 LIFE IN HOUR PAR20 SHAPE DESIGNATION 2700 80 COLOR RENDERING INDEX WHITE GLASS COLOR 20 DEG BEAM SPREAD ANGLE ENERGY SMART[R] BRAND INITIAL INTENSITY 300 LUMEN INCLUDES DIMMABLE
  • LED TYPE
  • 3.55 INCH
  • UL APPROVAL
  • DAMP LOCATION, DIRECTIONAL LIGHTING, INDOOR FLOODLIGHT APPLICATION
  • 120 V VOLTAGE RATING
  • 2.5 INCH DIAMETER
  • 7 W WATTAGE
  • E26 MEDIUM SCREW BASE TYPE
  • 50000 LIFE IN HOUR
  • PAR20 SHAPE DESIGNATION
  • 2700
  • 80 COLOR RENDERING INDEX
  • WHITE GLASS COLOR
  • 20 DEG BEAM SPREAD ANGLE
  • ENERGY SMART[R] BRAND
  • INITIAL INTENSITY 300 LUMEN
  • INCLUDES DIMMABLE
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED7DP20W827/20
Product Name Lamp
Lamp Type Lamp
Lamp Power 7 watts
Rated Average Life 50000 hours
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
UV Light Source For In-Field Spectroscopy - FiberLight® L3 - Excelitas Technologies Corp.
Specs
Lamp Type UV Lamps
Lamp Power 1.5 watts
Rated Average Life 5000 hours
View Details
Spotlights & Downlights - 1225163 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
Maximum Overall Length 1.57 inch (40 mm)
Diameter 30 mm (1.18 inch)
View Details