GE Lighting Lamp LED7DP20B827/35-120

Description
LED TYPE 3.55 INCH UL APPROVAL DAMP LOCATION, DIRECTIONAL LIGHTING, INDOOR FLOODLIGHT APPLICATION 120 V VOLTAGE RATING 2.5 INCH DIAMETER 7 W WATTAGE E26 MEDIUM SCREW BASE TYPE 25000 LIFE IN HOUR PAR20 SHAPE DESIGNATION 2700 80 COLOR RENDERING INDEX BLACK GLASS COLOR 35 DEG BEAM SPREAD ANGLE ENERGY SMART[R] BRAND INITIAL INTENSITY 300 LUMEN INCLUDES DIMMABLE
Datasheet
Description
LED TYPE 3.55 INCH UL APPROVAL DAMP LOCATION, DIRECTIONAL LIGHTING, INDOOR FLOODLIGHT APPLICATION 120 V VOLTAGE RATING 2.5 INCH DIAMETER 7 W WATTAGE E26 MEDIUM SCREW BASE TYPE 25000 LIFE IN HOUR PAR20 SHAPE DESIGNATION 2700 80 COLOR RENDERING INDEX BLACK GLASS COLOR 35 DEG BEAM SPREAD ANGLE ENERGY SMART[R] BRAND INITIAL INTENSITY 300 LUMEN INCLUDES DIMMABLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED7DP20B827/35-120 - GE Lighting
Cleveland, OH, USA
LED TYPE 3.55 INCH UL APPROVAL DAMP LOCATION, DIRECTIONAL LIGHTING, INDOOR FLOODLIGHT APPLICATION 120 V VOLTAGE RATING 2.5 INCH DIAMETER 7 W WATTAGE E26 MEDIUM SCREW BASE TYPE 25000 LIFE IN HOUR PAR20 SHAPE DESIGNATION 2700 80 COLOR RENDERING INDEX BLACK GLASS COLOR 35 DEG BEAM SPREAD ANGLE ENERGY SMART[R] BRAND INITIAL INTENSITY 300 LUMEN INCLUDES DIMMABLE
  • LED TYPE
  • 3.55 INCH
  • UL APPROVAL
  • DAMP LOCATION, DIRECTIONAL LIGHTING, INDOOR FLOODLIGHT APPLICATION
  • 120 V VOLTAGE RATING
  • 2.5 INCH DIAMETER
  • 7 W WATTAGE
  • E26 MEDIUM SCREW BASE TYPE
  • 25000 LIFE IN HOUR
  • PAR20 SHAPE DESIGNATION
  • 2700
  • 80 COLOR RENDERING INDEX
  • BLACK GLASS COLOR
  • 35 DEG BEAM SPREAD ANGLE
  • ENERGY SMART[R] BRAND
  • INITIAL INTENSITY 300 LUMEN
  • INCLUDES DIMMABLE
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED7DP20B827/35-120
Product Name Lamp
Lamp Type Lamp
Lamp Power 7 watts
Rated Average Life 25000 hours
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
Hollow Cathode Lamp -  - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type Cathode Lamp
Diameter 1.5 to 2 mm (0.0591 to 0.0787 inch)
View Details
LED Bulbs - 199066 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
View Details