GE Lighting Lamp LED7DP203W827/35

Description
DIRECTIONAL, DIMMABLE, COMPACT TYPE 3.5 INCH UL APPROVAL DAMP LOCATION APPLICATION LED LAMP E26 MEDIUM BASE TYPE 25000 LIFE IN HOUR PAR20 SHAPE DESIGNATION 500 LUMEN INTENSITY 2700 80 COLOR RENDERING INDEX ACCENT BEAM SPREAD TYPE CENTER BEAM CANDLE POWER 1150 CD BODY COLOR WHITE PACKAGING QUANTITY 6 PER CASE BEAM SPREAD ANGLE (DEG) 35 VOLTAGE RATING (V) 120 WATTAGE (W) 7
Datasheet
Description
DIRECTIONAL, DIMMABLE, COMPACT TYPE 3.5 INCH UL APPROVAL DAMP LOCATION APPLICATION LED LAMP E26 MEDIUM BASE TYPE 25000 LIFE IN HOUR PAR20 SHAPE DESIGNATION 500 LUMEN INTENSITY 2700 80 COLOR RENDERING INDEX ACCENT BEAM SPREAD TYPE CENTER BEAM CANDLE POWER 1150 CD BODY COLOR WHITE PACKAGING QUANTITY 6 PER CASE BEAM SPREAD ANGLE (DEG) 35 VOLTAGE RATING (V) 120 WATTAGE (W) 7
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED7DP203W827/35 - GE Lighting
Cleveland, OH, USA
DIRECTIONAL, DIMMABLE, COMPACT TYPE 3.5 INCH UL APPROVAL DAMP LOCATION APPLICATION LED LAMP E26 MEDIUM BASE TYPE 25000 LIFE IN HOUR PAR20 SHAPE DESIGNATION 500 LUMEN INTENSITY 2700 80 COLOR RENDERING INDEX ACCENT BEAM SPREAD TYPE CENTER BEAM CANDLE POWER 1150 CD BODY COLOR WHITE PACKAGING QUANTITY 6 PER CASE BEAM SPREAD ANGLE (DEG) 35 VOLTAGE RATING (V) 120 WATTAGE (W) 7
  • DIRECTIONAL, DIMMABLE, COMPACT TYPE
  • 3.5 INCH
  • UL APPROVAL
  • DAMP LOCATION APPLICATION
  • LED LAMP
  • E26 MEDIUM BASE TYPE
  • 25000 LIFE IN HOUR
  • PAR20 SHAPE DESIGNATION
  • 500 LUMEN INTENSITY
  • 2700
  • 80 COLOR RENDERING INDEX
  • ACCENT BEAM SPREAD TYPE
  • CENTER BEAM CANDLE POWER 1150 CD
  • BODY COLOR WHITE
  • PACKAGING QUANTITY 6 PER CASE
  • BEAM SPREAD ANGLE (DEG) 35
  • VOLTAGE RATING (V) 120
  • WATTAGE (W) 7
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED7DP203W827/35
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
Photoionization Detector Lamp - PID Lamp - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type UV Lamps
Maximum Overall Length 14 to 53.5 inch (356 to 1359 mm)
Diameter 6 to 35 mm (0.2362 to 1.38 inch)
View Details
Floodlights - 1901828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Power 10 watts
Rated Average Life 30000 hours
View Details