GE Lighting Lamp LED7DP203B830/20

Description
DIRECTIONAL, DIMMABLE, COMPACT TYPE 3.5 INCH UL APPROVAL DAMP LOCATION APPLICATION LED LAMP E26 MEDIUM BASE TYPE 25000 LIFE IN HOUR PAR20 SHAPE DESIGNATION 520 LUMEN INTENSITY 3000 80 COLOR RENDERING INDEX ACCENT BEAM SPREAD TYPE CENTER BEAM CANDLE POWER 3600 CD BODY COLOR BLACK PACKAGING QUANTITY 6 PER CASE BEAM SPREAD ANGLE (DEG) 20 VOLTAGE RATING (V) 120 WATTAGE (W) 7
Datasheet
Description
DIRECTIONAL, DIMMABLE, COMPACT TYPE 3.5 INCH UL APPROVAL DAMP LOCATION APPLICATION LED LAMP E26 MEDIUM BASE TYPE 25000 LIFE IN HOUR PAR20 SHAPE DESIGNATION 520 LUMEN INTENSITY 3000 80 COLOR RENDERING INDEX ACCENT BEAM SPREAD TYPE CENTER BEAM CANDLE POWER 3600 CD BODY COLOR BLACK PACKAGING QUANTITY 6 PER CASE BEAM SPREAD ANGLE (DEG) 20 VOLTAGE RATING (V) 120 WATTAGE (W) 7
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED7DP203B830/20 - GE Lighting
Cleveland, OH, USA
DIRECTIONAL, DIMMABLE, COMPACT TYPE 3.5 INCH UL APPROVAL DAMP LOCATION APPLICATION LED LAMP E26 MEDIUM BASE TYPE 25000 LIFE IN HOUR PAR20 SHAPE DESIGNATION 520 LUMEN INTENSITY 3000 80 COLOR RENDERING INDEX ACCENT BEAM SPREAD TYPE CENTER BEAM CANDLE POWER 3600 CD BODY COLOR BLACK PACKAGING QUANTITY 6 PER CASE BEAM SPREAD ANGLE (DEG) 20 VOLTAGE RATING (V) 120 WATTAGE (W) 7
  • DIRECTIONAL, DIMMABLE, COMPACT TYPE
  • 3.5 INCH
  • UL APPROVAL
  • DAMP LOCATION APPLICATION
  • LED LAMP
  • E26 MEDIUM BASE TYPE
  • 25000 LIFE IN HOUR
  • PAR20 SHAPE DESIGNATION
  • 520 LUMEN INTENSITY
  • 3000
  • 80 COLOR RENDERING INDEX
  • ACCENT BEAM SPREAD TYPE
  • CENTER BEAM CANDLE POWER 3600 CD
  • BODY COLOR BLACK
  • PACKAGING QUANTITY 6 PER CASE
  • BEAM SPREAD ANGLE (DEG) 20
  • VOLTAGE RATING (V) 120
  • WATTAGE (W) 7
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED7DP203B830/20
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Lamp module Ex i - comex-lamp-module-ex-i - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 0.5000 watts
View Details
Infrared-Emitter HIS180smd-A - HIS180smd-A - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 8 Hz
View Details
Incandescent Lamp - 10763662 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
View Details