GE Lighting Lamp LED7DMRX1683035-12

Description
DIRECTIONAL TYPE 1.97 INCH UL APPROVAL DRY LOCATION APPLICATION LED LAMP GU5.3 BASE TYPE 25000 LIFE IN HOUR MR16 SHAPE DESIGNATION 420 LUMEN INTENSITY 3000 82 COLOR RENDERING INDEX WHITE GLASS COLOR CENTER BEAM CANDLE POWER 1100 CD BEAM SPREAD ANGLE (DEG) 35 VOLTAGE RATING (V) 12 WATTAGE (W) 7
Datasheet
Description
DIRECTIONAL TYPE 1.97 INCH UL APPROVAL DRY LOCATION APPLICATION LED LAMP GU5.3 BASE TYPE 25000 LIFE IN HOUR MR16 SHAPE DESIGNATION 420 LUMEN INTENSITY 3000 82 COLOR RENDERING INDEX WHITE GLASS COLOR CENTER BEAM CANDLE POWER 1100 CD BEAM SPREAD ANGLE (DEG) 35 VOLTAGE RATING (V) 12 WATTAGE (W) 7
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED7DMRX1683035-12 - GE Lighting
Cleveland, OH, USA
DIRECTIONAL TYPE 1.97 INCH UL APPROVAL DRY LOCATION APPLICATION LED LAMP GU5.3 BASE TYPE 25000 LIFE IN HOUR MR16 SHAPE DESIGNATION 420 LUMEN INTENSITY 3000 82 COLOR RENDERING INDEX WHITE GLASS COLOR CENTER BEAM CANDLE POWER 1100 CD BEAM SPREAD ANGLE (DEG) 35 VOLTAGE RATING (V) 12 WATTAGE (W) 7
  • DIRECTIONAL TYPE
  • 1.97 INCH
  • UL APPROVAL
  • DRY LOCATION APPLICATION
  • LED LAMP
  • GU5.3 BASE TYPE
  • 25000 LIFE IN HOUR
  • MR16 SHAPE DESIGNATION
  • 420 LUMEN INTENSITY
  • 3000
  • 82 COLOR RENDERING INDEX
  • WHITE GLASS COLOR
  • CENTER BEAM CANDLE POWER 1100 CD
  • BEAM SPREAD ANGLE (DEG) 35
  • VOLTAGE RATING (V) 12
  • WATTAGE (W) 7
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED7DMRX1683035-12
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Lamp module - comex-lamp-module - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 1 watts
View Details
Infrared-Emitter HIS180smd-S - HIS180smd-S - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 8 Hz
View Details
800B 16 mm Push-Button LED Bulb - 800B-N5R - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Lamp Type LED Lamps
View Details