GE Lighting Lamp LED7DMR16D840/15-12

Description
LED TYPE 1.88 INCH UL APPROVAL DRY LOCATION, DIRECTIONAL LIGHTING, INDOOR SPOTLIGHT APPLICATION 12 V VOLTAGE RATING 2 INCH DIAMETER 7 W WATTAGE GU5.3 2-PIN BASE TYPE 25000 LIFE IN HOUR MR16 SHAPE DESIGNATION 4000 87 COLOR RENDERING INDEX SILVER GLASS COLOR 15 DEG BEAM SPREAD ANGLE ENERGY SMART[R] BRAND INITIAL INTENSITY 430 LUMEN INCLUDES DIMMABLE
Datasheet
Description
LED TYPE 1.88 INCH UL APPROVAL DRY LOCATION, DIRECTIONAL LIGHTING, INDOOR SPOTLIGHT APPLICATION 12 V VOLTAGE RATING 2 INCH DIAMETER 7 W WATTAGE GU5.3 2-PIN BASE TYPE 25000 LIFE IN HOUR MR16 SHAPE DESIGNATION 4000 87 COLOR RENDERING INDEX SILVER GLASS COLOR 15 DEG BEAM SPREAD ANGLE ENERGY SMART[R] BRAND INITIAL INTENSITY 430 LUMEN INCLUDES DIMMABLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED7DMR16D840/15-12 - GE Lighting
Cleveland, OH, USA
LED TYPE 1.88 INCH UL APPROVAL DRY LOCATION, DIRECTIONAL LIGHTING, INDOOR SPOTLIGHT APPLICATION 12 V VOLTAGE RATING 2 INCH DIAMETER 7 W WATTAGE GU5.3 2-PIN BASE TYPE 25000 LIFE IN HOUR MR16 SHAPE DESIGNATION 4000 87 COLOR RENDERING INDEX SILVER GLASS COLOR 15 DEG BEAM SPREAD ANGLE ENERGY SMART[R] BRAND INITIAL INTENSITY 430 LUMEN INCLUDES DIMMABLE
  • LED TYPE
  • 1.88 INCH
  • UL APPROVAL
  • DRY LOCATION, DIRECTIONAL LIGHTING, INDOOR SPOTLIGHT APPLICATION
  • 12 V VOLTAGE RATING
  • 2 INCH DIAMETER
  • 7 W WATTAGE
  • GU5.3 2-PIN BASE TYPE
  • 25000 LIFE IN HOUR
  • MR16 SHAPE DESIGNATION
  • 4000
  • 87 COLOR RENDERING INDEX
  • SILVER GLASS COLOR
  • 15 DEG BEAM SPREAD ANGLE
  • ENERGY SMART[R] BRAND
  • INITIAL INTENSITY 430 LUMEN
  • INCLUDES DIMMABLE
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED7DMR16D840/15-12
Product Name Lamp
Lamp Type Lamp
Lamp Power 7 watts
Rated Average Life 25000 hours
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS20smd-0 - HIS20smd-0 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 14 Hz
View Details
PM22L RGB Panel Mount 22mm Multicolor LEDs - PM22L-024RGB - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Rated Average Life 50000 hours
View Details
Light & radiation sources, LEDs - L13141-0085K - Hamamatsu Photonics Europe
Specs
Lamp Type LED Lamps
View Details