GE Lighting Lamp LED7DMR16/840/25-120

Description
LED TYPE 1.88 INCH UL APPROVAL DAMP LOCATION, DIRECTIONAL LIGHTING, ACCENT LIGHTING, INDOOR FLOODLIGHT APPLICATION 12 V VOLTAGE RATING 2 INCH DIAMETER 7 W WATTAGE GU5.3 2-PIN BASE TYPE 25000 LIFE IN HOUR MR16 SHAPE DESIGNATION 4000 84 COLOR RENDERING INDEX SILVER GLASS COLOR 25 DEG BEAM SPREAD ANGLE ENERGY SMART[R] BRAND INITIAL INTENSITY 430 LUMEN INCLUDES DIMMABLE
Datasheet
Description
LED TYPE 1.88 INCH UL APPROVAL DAMP LOCATION, DIRECTIONAL LIGHTING, ACCENT LIGHTING, INDOOR FLOODLIGHT APPLICATION 12 V VOLTAGE RATING 2 INCH DIAMETER 7 W WATTAGE GU5.3 2-PIN BASE TYPE 25000 LIFE IN HOUR MR16 SHAPE DESIGNATION 4000 84 COLOR RENDERING INDEX SILVER GLASS COLOR 25 DEG BEAM SPREAD ANGLE ENERGY SMART[R] BRAND INITIAL INTENSITY 430 LUMEN INCLUDES DIMMABLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED TYPE 1.88 INCH UL APPROVAL DAMP LOCATION, DIRECTIONAL LIGHTING, ACCENT LIGHTING, INDOOR FLOODLIGHT APPLICATION 12 V VOLTAGE RATING 2 INCH DIAMETER 7 W WATTAGE GU5.3 2-PIN BASE TYPE 25000 LIFE IN HOUR MR16 SHAPE DESIGNATION 4000 84 COLOR RENDERING INDEX SILVER GLASS COLOR 25 DEG BEAM SPREAD ANGLE ENERGY SMART[R] BRAND INITIAL INTENSITY 430 LUMEN INCLUDES DIMMABLE
  • LED TYPE
  • 1.88 INCH
  • UL APPROVAL
  • DAMP LOCATION, DIRECTIONAL LIGHTING, ACCENT LIGHTING, INDOOR FLOODLIGHT APPLICATION
  • 12 V VOLTAGE RATING
  • 2 INCH DIAMETER
  • 7 W WATTAGE
  • GU5.3 2-PIN BASE TYPE
  • 25000 LIFE IN HOUR
  • MR16 SHAPE DESIGNATION
  • 4000
  • 84 COLOR RENDERING INDEX
  • SILVER GLASS COLOR
  • 25 DEG BEAM SPREAD ANGLE
  • ENERGY SMART[R] BRAND
  • INITIAL INTENSITY 430 LUMEN
  • INCLUDES DIMMABLE
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED7DMR16/840/25-120
Product Name Lamp
Lamp Type Lamp
Lamp Power 7 watts
Rated Average Life 25000 hours
Unlock Full Specs
to access all available technical data

Similar Products

UV Curing Lamps - Amba® - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type High Intensity Discharge Lamps; UV Lamps
Maximum Overall Length 154 inch (3900 mm)
View Details
Floodlights - 2234521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Power 300 watts
View Details
ComEx flex Lamp Module - comexflex-lamp-module - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 0.5000 watts
View Details
Infrared-Emitter HIS550R-0WC - HIS550R-0WC - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 6 Hz
View Details
2 suppliers