GE Lighting Lamp LED7DBM-CSW9HT2-120

Description
DECORATIVE, DIMMABLE TYPE BEDROOM, FAMILY ROOM, DINING ROOM APPLICATION LED LAMP E26 BASE TYPE 15000 LIFE IN HOUR SOFT WHITE GLASS COLOR CANDLE SHAPE DESCRIPTION VOLTAGE RATING (V) 120 WATTAGE (W) 7
Description
DECORATIVE, DIMMABLE TYPE BEDROOM, FAMILY ROOM, DINING ROOM APPLICATION LED LAMP E26 BASE TYPE 15000 LIFE IN HOUR SOFT WHITE GLASS COLOR CANDLE SHAPE DESCRIPTION VOLTAGE RATING (V) 120 WATTAGE (W) 7

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED7DBM-CSW9HT2-120 - GE Lighting
Cleveland, OH, USA
DECORATIVE, DIMMABLE TYPE BEDROOM, FAMILY ROOM, DINING ROOM APPLICATION LED LAMP E26 BASE TYPE 15000 LIFE IN HOUR SOFT WHITE GLASS COLOR CANDLE SHAPE DESCRIPTION VOLTAGE RATING (V) 120 WATTAGE (W) 7
  • DECORATIVE, DIMMABLE TYPE
  • BEDROOM, FAMILY ROOM, DINING ROOM APPLICATION
  • LED LAMP
  • E26 BASE TYPE
  • 15000 LIFE IN HOUR
  • SOFT WHITE GLASS COLOR
  • CANDLE SHAPE DESCRIPTION
  • VOLTAGE RATING (V) 120
  • WATTAGE (W) 7
Supplier's Site

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED7DBM-CSW9HT2-120
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
Photoionization Detector Lamp - PID Lamp - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type UV Lamps
Maximum Overall Length 14 to 53.5 inch (356 to 1359 mm)
Diameter 6 to 35 mm (0.2362 to 1.38 inch)
View Details
LED Bulbs - 205972 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
Lamp Power 16 watts
View Details