GE Lighting Lamp LED7DA19/824-120

Description
A-LINE TYPE 4.44 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED LAMP E26 MEDIUM SCREW-IN BASE TYPE 25000 LIFE IN HOUR A19 SHAPE DESIGNATION 450 LUMEN INTENSITY 2400 80 COLOR RENDERING INDEX WHITE GLASS COLOR ARBITRARY SHAPE DESCRIPTION VOLTAGE RATING (V) 120 WATTAGE (W) 7
Datasheet
Description
A-LINE TYPE 4.44 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED LAMP E26 MEDIUM SCREW-IN BASE TYPE 25000 LIFE IN HOUR A19 SHAPE DESIGNATION 450 LUMEN INTENSITY 2400 80 COLOR RENDERING INDEX WHITE GLASS COLOR ARBITRARY SHAPE DESCRIPTION VOLTAGE RATING (V) 120 WATTAGE (W) 7
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED7DA19/824-120 - GE Lighting
Cleveland, OH, USA
A-LINE TYPE 4.44 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED LAMP E26 MEDIUM SCREW-IN BASE TYPE 25000 LIFE IN HOUR A19 SHAPE DESIGNATION 450 LUMEN INTENSITY 2400 80 COLOR RENDERING INDEX WHITE GLASS COLOR ARBITRARY SHAPE DESCRIPTION VOLTAGE RATING (V) 120 WATTAGE (W) 7
  • A-LINE TYPE
  • 4.44 INCH
  • UL (CANADA AND US) APPROVAL
  • DAMP LOCATION APPLICATION
  • LED LAMP
  • E26 MEDIUM SCREW-IN BASE TYPE
  • 25000 LIFE IN HOUR
  • A19 SHAPE DESIGNATION
  • 450 LUMEN INTENSITY
  • 2400
  • 80 COLOR RENDERING INDEX
  • WHITE GLASS COLOR
  • ARBITRARY SHAPE DESCRIPTION
  • VOLTAGE RATING (V) 120
  • WATTAGE (W) 7
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED7DA19/824-120
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

UV Light Source For In-Field Spectroscopy - FiberLight® L3 - Excelitas Technologies Corp.
Specs
Lamp Type UV Lamps
Lamp Power 1.5 watts
Rated Average Life 5000 hours
View Details
Floodlights - 2234523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Power 300 watts
View Details
ComEx flex Lamp Module - comexflex-lamp-module - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 0.5000 watts
View Details
Infrared-Emitter HIS2000R-A300-6 - HIS2000R-A300-6 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 4 Hz
View Details
2 suppliers