GE Lighting Lamp LED6DG25-WSW9HT2-120

Description
DIMMABLE TYPE PENDANT LIGHT, VANITY LIGHT FIXTURE APPLICATION LED LAMP E26 BASE TYPE 15000 LIFE IN HOUR G25 SHAPE DESIGNATION SOFT WHITE GLASS COLOR GLOBE SHAPE DESCRIPTION VOLTAGE RATING (V) 120 WATTAGE (W) 7
Description
DIMMABLE TYPE PENDANT LIGHT, VANITY LIGHT FIXTURE APPLICATION LED LAMP E26 BASE TYPE 15000 LIFE IN HOUR G25 SHAPE DESIGNATION SOFT WHITE GLASS COLOR GLOBE SHAPE DESCRIPTION VOLTAGE RATING (V) 120 WATTAGE (W) 7

Suppliers

Company
Product
Description
Supplier Links
DIMMABLE TYPE PENDANT LIGHT, VANITY LIGHT FIXTURE APPLICATION LED LAMP E26 BASE TYPE 15000 LIFE IN HOUR G25 SHAPE DESIGNATION SOFT WHITE GLASS COLOR GLOBE SHAPE DESCRIPTION VOLTAGE RATING (V) 120 WATTAGE (W) 7
  • DIMMABLE TYPE
  • PENDANT LIGHT, VANITY LIGHT FIXTURE APPLICATION
  • LED LAMP
  • E26 BASE TYPE
  • 15000 LIFE IN HOUR
  • G25 SHAPE DESIGNATION
  • SOFT WHITE GLASS COLOR
  • GLOBE SHAPE DESCRIPTION
  • VOLTAGE RATING (V) 120
  • WATTAGE (W) 7
Supplier's Site

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED6DG25-WSW9HT2-120
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

UV-Vis Light Source - FiberLight® D2 - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type UV Lamps
Lamp Power 6 to 12 watts
Rated Average Life 2000 hours
View Details
LED Strip Lights - 2515125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
View Details
Infrared-Emitter HIS2000R-CWC300 - HIS2000R-CWC300 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 4 Hz
View Details