GE Lighting Lamp LED5A19/2PK-120

Description
NON-DIMMABLE TYPE GENERAL PURPOSE APPLICATION LED LAMP E26 BASE TYPE 15000 LIFE IN HOUR A19 SHAPE DESIGNATION SOFT WHITE GLASS COLOR VOLTAGE RATING (V) 120 WATTAGE (W) 5
Description
NON-DIMMABLE TYPE GENERAL PURPOSE APPLICATION LED LAMP E26 BASE TYPE 15000 LIFE IN HOUR A19 SHAPE DESIGNATION SOFT WHITE GLASS COLOR VOLTAGE RATING (V) 120 WATTAGE (W) 5

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED5A19/2PK-120 - GE Lighting
Cleveland, OH, USA
NON-DIMMABLE TYPE GENERAL PURPOSE APPLICATION LED LAMP E26 BASE TYPE 15000 LIFE IN HOUR A19 SHAPE DESIGNATION SOFT WHITE GLASS COLOR VOLTAGE RATING (V) 120 WATTAGE (W) 5
  • NON-DIMMABLE TYPE
  • GENERAL PURPOSE APPLICATION
  • LED LAMP
  • E26 BASE TYPE
  • 15000 LIFE IN HOUR
  • A19 SHAPE DESIGNATION
  • SOFT WHITE GLASS COLOR
  • VOLTAGE RATING (V) 120
  • WATTAGE (W) 5
Supplier's Site

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED5A19/2PK-120
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
UV Curing Lamps - Amba® - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type High Intensity Discharge Lamps; UV Lamps
Maximum Overall Length 154 inch (3900 mm)
View Details
LED Strip Lights - 1533652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
View Details