GE Lighting Lamp LED4DG25M-W/TP-120

Description
LED TYPE 4.3 INCH UL APPROVAL DAMP LOCATION, DECORATIVE LIGHTING APPLICATION 120 V VOLTAGE RATING 3.12 INCH DIAMETER 4.5 W WATTAGE E26 MEDIUM SCREW BASE TYPE 15000 LIFE IN HOUR G25 SHAPE DESIGNATION 2700 82 COLOR RENDERING INDEX WHITE GLASS COLOR ENERGY SMART[R] BRAND INITIAL INTENSITY 280 LUMEN INCLUDES DIMMABLE
Datasheet
Description
LED TYPE 4.3 INCH UL APPROVAL DAMP LOCATION, DECORATIVE LIGHTING APPLICATION 120 V VOLTAGE RATING 3.12 INCH DIAMETER 4.5 W WATTAGE E26 MEDIUM SCREW BASE TYPE 15000 LIFE IN HOUR G25 SHAPE DESIGNATION 2700 82 COLOR RENDERING INDEX WHITE GLASS COLOR ENERGY SMART[R] BRAND INITIAL INTENSITY 280 LUMEN INCLUDES DIMMABLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED4DG25M-W/TP-120 - GE Lighting
Cleveland, OH, USA
LED TYPE 4.3 INCH UL APPROVAL DAMP LOCATION, DECORATIVE LIGHTING APPLICATION 120 V VOLTAGE RATING 3.12 INCH DIAMETER 4.5 W WATTAGE E26 MEDIUM SCREW BASE TYPE 15000 LIFE IN HOUR G25 SHAPE DESIGNATION 2700 82 COLOR RENDERING INDEX WHITE GLASS COLOR ENERGY SMART[R] BRAND INITIAL INTENSITY 280 LUMEN INCLUDES DIMMABLE
  • LED TYPE
  • 4.3 INCH
  • UL APPROVAL
  • DAMP LOCATION, DECORATIVE LIGHTING APPLICATION
  • 120 V VOLTAGE RATING
  • 3.12 INCH DIAMETER
  • 4.5 W WATTAGE
  • E26 MEDIUM SCREW BASE TYPE
  • 15000 LIFE IN HOUR
  • G25 SHAPE DESIGNATION
  • 2700
  • 82 COLOR RENDERING INDEX
  • WHITE GLASS COLOR
  • ENERGY SMART[R] BRAND
  • INITIAL INTENSITY 280 LUMEN
  • INCLUDES DIMMABLE
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED4DG25M-W/TP-120
Product Name Lamp
Lamp Type Lamp
Lamp Power 4.5 watts
Rated Average Life 15000 hours
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS2000R-CWC300 - HIS2000R-CWC300 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 4 Hz
View Details
PM22L Panel Mount 22mm Multifunctional LEDs - PM22L-012-024R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 150 Hz
View Details
Hollow cathode lamp - L233-27NU - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details