LED3DBC-AGRV-HT2-220 -- LAMP
GE Lighting
Lamp
LED3DBC-AGRV-HT2-220
Description
DECORATIVE, DIMMABLE TYPE
LED LAMP
E12 BASE TYPE
15000 LIFE IN HOUR
CANDLE SHAPE DESCRIPTION
VOLTAGE RATING (V) 120
Description
DECORATIVE, DIMMABLE TYPE
LED LAMP
E12 BASE TYPE
15000 LIFE IN HOUR
CANDLE SHAPE DESCRIPTION
VOLTAGE RATING (V) 120
Suppliers
DECORATIVE, DIMMABLE TYPE
LED LAMP
E12 BASE TYPE
15000 LIFE IN HOUR
CANDLE SHAPE DESCRIPTION
VOLTAGE RATING (V) 120
- DECORATIVE, DIMMABLE TYPE
- LED LAMP
- E12 BASE TYPE
- 15000 LIFE IN HOUR
- CANDLE SHAPE DESCRIPTION
- VOLTAGE RATING (V) 120
Supplier's Site
Technical Specifications
|
Product Category
|
Lamps |
|
Product Number
|
LED3DBC-AGRV-HT2-220 |
|
Product Name
|
Lamp |
|
Lamp Type
|
Lamp
|
Unlock Full Specs
to access all available technical data
Similar Products
U-Reach Data Solutions Inc.
Lamp Type
UV Lamps
Lamp Power
150 watts
View Details
Hamamatsu Photonics Europe
Diameter
38 mm (1.5 inch)
View Details