GE Lighting Lamp LED2CAM-F/ES/TP

Description
LED TYPE 4.5 INCH UL APPROVAL DRY LOCATION, DECORATIVE LIGHTING, CHANDELIER APPLICATION 120 V VOLTAGE RATING 1.38 INCH DIAMETER 1.8 W WATTAGE E26 MEDIUM SCREW BASE TYPE 15000 LIFE IN HOUR CA11 SHAPE DESIGNATION 3000 80 COLOR RENDERING INDEX FROSTED GLASS FINISH BENT TIP SHAPE DESCRIPTION ENERGY SMART[R] BRAND INITIAL INTENSITY 75 LUMEN
Datasheet
Description
LED TYPE 4.5 INCH UL APPROVAL DRY LOCATION, DECORATIVE LIGHTING, CHANDELIER APPLICATION 120 V VOLTAGE RATING 1.38 INCH DIAMETER 1.8 W WATTAGE E26 MEDIUM SCREW BASE TYPE 15000 LIFE IN HOUR CA11 SHAPE DESIGNATION 3000 80 COLOR RENDERING INDEX FROSTED GLASS FINISH BENT TIP SHAPE DESCRIPTION ENERGY SMART[R] BRAND INITIAL INTENSITY 75 LUMEN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED2CAM-F/ES/TP - GE Lighting
Cleveland, OH, USA
LED TYPE 4.5 INCH UL APPROVAL DRY LOCATION, DECORATIVE LIGHTING, CHANDELIER APPLICATION 120 V VOLTAGE RATING 1.38 INCH DIAMETER 1.8 W WATTAGE E26 MEDIUM SCREW BASE TYPE 15000 LIFE IN HOUR CA11 SHAPE DESIGNATION 3000 80 COLOR RENDERING INDEX FROSTED GLASS FINISH BENT TIP SHAPE DESCRIPTION ENERGY SMART[R] BRAND INITIAL INTENSITY 75 LUMEN
  • LED TYPE
  • 4.5 INCH
  • UL APPROVAL
  • DRY LOCATION, DECORATIVE LIGHTING, CHANDELIER APPLICATION
  • 120 V VOLTAGE RATING
  • 1.38 INCH DIAMETER
  • 1.8 W WATTAGE
  • E26 MEDIUM SCREW BASE TYPE
  • 15000 LIFE IN HOUR
  • CA11 SHAPE DESIGNATION
  • 3000
  • 80 COLOR RENDERING INDEX
  • FROSTED GLASS FINISH
  • BENT TIP SHAPE DESCRIPTION
  • ENERGY SMART[R] BRAND
  • INITIAL INTENSITY 75 LUMEN
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED2CAM-F/ES/TP
Product Name Lamp
Lamp Type Lamp
Lamp Power 1.8 watts
Rated Average Life 15000 hours
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
LED Bulbs - 2222239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
Lamp Power 60 watts
View Details
PM22L Panel Mount 22mm Multifunctional LEDs - PM22L-012-024B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 150 Hz
View Details