GE Lighting Lamp LED2CAC-C/ES/TP-120

Description
LED TYPE 4.1 INCH UL APPROVAL DRY LOCATION, DECORATIVE LIGHTING, CHANDELIER APPLICATION 120 V VOLTAGE RATING 1.38 INCH DIAMETER 1.8 W WATTAGE E12 CANDELABRA SCREW BASE TYPE 15000 LIFE IN HOUR CA11 SHAPE DESIGNATION 3000 80 COLOR RENDERING INDEX CLEAR GLASS FINISH BENT TIP SHAPE DESCRIPTION ENERGY SMART[R] BRAND INITIAL INTENSITY 75 LUMEN
Datasheet
Description
LED TYPE 4.1 INCH UL APPROVAL DRY LOCATION, DECORATIVE LIGHTING, CHANDELIER APPLICATION 120 V VOLTAGE RATING 1.38 INCH DIAMETER 1.8 W WATTAGE E12 CANDELABRA SCREW BASE TYPE 15000 LIFE IN HOUR CA11 SHAPE DESIGNATION 3000 80 COLOR RENDERING INDEX CLEAR GLASS FINISH BENT TIP SHAPE DESCRIPTION ENERGY SMART[R] BRAND INITIAL INTENSITY 75 LUMEN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED2CAC-C/ES/TP-120 - GE Lighting
Cleveland, OH, USA
LED TYPE 4.1 INCH UL APPROVAL DRY LOCATION, DECORATIVE LIGHTING, CHANDELIER APPLICATION 120 V VOLTAGE RATING 1.38 INCH DIAMETER 1.8 W WATTAGE E12 CANDELABRA SCREW BASE TYPE 15000 LIFE IN HOUR CA11 SHAPE DESIGNATION 3000 80 COLOR RENDERING INDEX CLEAR GLASS FINISH BENT TIP SHAPE DESCRIPTION ENERGY SMART[R] BRAND INITIAL INTENSITY 75 LUMEN
  • LED TYPE
  • 4.1 INCH
  • UL APPROVAL
  • DRY LOCATION, DECORATIVE LIGHTING, CHANDELIER APPLICATION
  • 120 V VOLTAGE RATING
  • 1.38 INCH DIAMETER
  • 1.8 W WATTAGE
  • E12 CANDELABRA SCREW BASE TYPE
  • 15000 LIFE IN HOUR
  • CA11 SHAPE DESIGNATION
  • 3000
  • 80 COLOR RENDERING INDEX
  • CLEAR GLASS FINISH
  • BENT TIP SHAPE DESCRIPTION
  • ENERGY SMART[R] BRAND
  • INITIAL INTENSITY 75 LUMEN
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED2CAC-C/ES/TP-120
Product Name Lamp
Lamp Type Lamp
Lamp Power 1.8 watts
Rated Average Life 15000 hours
Unlock Full Specs
to access all available technical data

Similar Products

UV Light Source For In-Field Spectroscopy - FiberLight® L3 - Excelitas Technologies Corp.
Specs
Lamp Type UV Lamps
Lamp Power 1.5 watts
Rated Average Life 5000 hours
View Details
LED Strip Lights - 1533651 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
View Details
Infrared-Emitter HIS2000R-0 - HIS2000R-0 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 4 Hz
View Details
2 suppliers