GE Lighting Lamp LED28P38S830/25-120

Description
DIRECTIONAL, NON-DIMMING TYPE 5.31 INCH UL APPROVAL COMMERCIAL, INDOOR/OUTDOOR, TRACK AND RECESSED LIGHT FIXTURE, DRY LOCATION APPLICATION LED LAMP E26 MEDIUM BASE TYPE 25000 LIFE IN HOUR PAR38 SHAPE DESIGNATION 2400 LUMEN INTENSITY 3000 82 COLOR RENDERING INDEX NARROW FLOOD BEAM SPREAD TYPE CENTER BEAM CANDLE POWER 16000 CD BODY COLOR SILVER PACKAGING QUANTITY 6 PER CASE BEAM SPREAD ANGLE (DEG) 25 VOLTAGE RATING (V) 120 WATTAGE (W) 28
Datasheet
Description
DIRECTIONAL, NON-DIMMING TYPE 5.31 INCH UL APPROVAL COMMERCIAL, INDOOR/OUTDOOR, TRACK AND RECESSED LIGHT FIXTURE, DRY LOCATION APPLICATION LED LAMP E26 MEDIUM BASE TYPE 25000 LIFE IN HOUR PAR38 SHAPE DESIGNATION 2400 LUMEN INTENSITY 3000 82 COLOR RENDERING INDEX NARROW FLOOD BEAM SPREAD TYPE CENTER BEAM CANDLE POWER 16000 CD BODY COLOR SILVER PACKAGING QUANTITY 6 PER CASE BEAM SPREAD ANGLE (DEG) 25 VOLTAGE RATING (V) 120 WATTAGE (W) 28
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED28P38S830/25-120 - GE Lighting
Cleveland, OH, USA
DIRECTIONAL, NON-DIMMING TYPE 5.31 INCH UL APPROVAL COMMERCIAL, INDOOR/OUTDOOR, TRACK AND RECESSED LIGHT FIXTURE, DRY LOCATION APPLICATION LED LAMP E26 MEDIUM BASE TYPE 25000 LIFE IN HOUR PAR38 SHAPE DESIGNATION 2400 LUMEN INTENSITY 3000 82 COLOR RENDERING INDEX NARROW FLOOD BEAM SPREAD TYPE CENTER BEAM CANDLE POWER 16000 CD BODY COLOR SILVER PACKAGING QUANTITY 6 PER CASE BEAM SPREAD ANGLE (DEG) 25 VOLTAGE RATING (V) 120 WATTAGE (W) 28
  • DIRECTIONAL, NON-DIMMING TYPE
  • 5.31 INCH
  • UL APPROVAL
  • COMMERCIAL, INDOOR/OUTDOOR, TRACK AND RECESSED LIGHT FIXTURE, DRY LOCATION APPLICATION
  • LED LAMP
  • E26 MEDIUM BASE TYPE
  • 25000 LIFE IN HOUR
  • PAR38 SHAPE DESIGNATION
  • 2400 LUMEN INTENSITY
  • 3000
  • 82 COLOR RENDERING INDEX
  • NARROW FLOOD BEAM SPREAD TYPE
  • CENTER BEAM CANDLE POWER 16000 CD
  • BODY COLOR SILVER
  • PACKAGING QUANTITY 6 PER CASE
  • BEAM SPREAD ANGLE (DEG) 25
  • VOLTAGE RATING (V) 120
  • WATTAGE (W) 28
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED28P38S830/25-120
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Lamp module Ex i - comex-lamp-module-ex-i - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 0.5000 watts
View Details
Infrared-Emitter HIS550R-B - HIS550R-B - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 6 Hz
View Details
2 suppliers
800B 16 mm Push-Button Incandescent Bulb - 800B-N2C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
View Details