GE Lighting Lamp LED21T8/G4/840US

Description
DECORATIVE, DIMMABLE TYPE 48 INCH UL 1598, UL (CANADA AND US), CUL, DLC APPROVAL TIGHT OPTICAL CONTROL, ACCENT/DISPLAY LIGHTING, INDOOR/OUTDOOR LIGHTING APPLICATION LED TUBE G13 MEDIUM BI-PIN BASE TYPE 50000 LIFE IN HOUR T8 SHAPE DESIGNATION 2600 LUMEN INTENSITY 4000 80 COLOR RENDERING INDEX OMNI DIRECTIONAL BEAM SPREAD TYPE DIMMING LEVEL 0 TO 10 V WATTAGE (W) 18
Description
DECORATIVE, DIMMABLE TYPE 48 INCH UL 1598, UL (CANADA AND US), CUL, DLC APPROVAL TIGHT OPTICAL CONTROL, ACCENT/DISPLAY LIGHTING, INDOOR/OUTDOOR LIGHTING APPLICATION LED TUBE G13 MEDIUM BI-PIN BASE TYPE 50000 LIFE IN HOUR T8 SHAPE DESIGNATION 2600 LUMEN INTENSITY 4000 80 COLOR RENDERING INDEX OMNI DIRECTIONAL BEAM SPREAD TYPE DIMMING LEVEL 0 TO 10 V WATTAGE (W) 18

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED21T8/G4/840US - GE Lighting
Cleveland, OH, USA
DECORATIVE, DIMMABLE TYPE 48 INCH UL 1598, UL (CANADA AND US), CUL, DLC APPROVAL TIGHT OPTICAL CONTROL, ACCENT/DISPLAY LIGHTING, INDOOR/OUTDOOR LIGHTING APPLICATION LED TUBE G13 MEDIUM BI-PIN BASE TYPE 50000 LIFE IN HOUR T8 SHAPE DESIGNATION 2600 LUMEN INTENSITY 4000 80 COLOR RENDERING INDEX OMNI DIRECTIONAL BEAM SPREAD TYPE DIMMING LEVEL 0 TO 10 V WATTAGE (W) 18
  • DECORATIVE, DIMMABLE TYPE
  • 48 INCH
  • UL 1598, UL (CANADA AND US), CUL, DLC APPROVAL
  • TIGHT OPTICAL CONTROL, ACCENT/DISPLAY LIGHTING, INDOOR/OUTDOOR LIGHTING APPLICATION
  • LED TUBE
  • G13 MEDIUM BI-PIN BASE TYPE
  • 50000 LIFE IN HOUR
  • T8 SHAPE DESIGNATION
  • 2600 LUMEN INTENSITY
  • 4000
  • 80 COLOR RENDERING INDEX
  • OMNI DIRECTIONAL BEAM SPREAD TYPE
  • DIMMING LEVEL 0 TO 10 V
  • WATTAGE (W) 18
Supplier's Site

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED21T8/G4/840US
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Photoionization Detector Lamp - PID Lamp - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type UV Lamps
Maximum Overall Length 14 to 53.5 inch (356 to 1359 mm)
Diameter 6 to 35 mm (0.2362 to 1.38 inch)
View Details
Hollow cathode lamp - L233-31NU - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
LP57 StreamLine® Mini LED Beacons Series - LP57-024B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Rated Average Life 100000 hours
View Details