GE Lighting Lamp LED1C7/C/CD2-120

Description
LED TYPE 2 INCH UL APPROVAL DRY LOCATION, DECORATIVE LIGHTING, NIGHTLIGHT APPLICATION 120 V VOLTAGE RATING 0.87 INCH DIAMETER 0.5 W WATTAGE E12 CANDELABRA SCREW BASE TYPE 25000 LIFE IN HOUR C7 SHAPE DESIGNATION 2700 CLEAR GLASS FINISH ENERGY SMART[R] BRAND
Datasheet
Description
LED TYPE 2 INCH UL APPROVAL DRY LOCATION, DECORATIVE LIGHTING, NIGHTLIGHT APPLICATION 120 V VOLTAGE RATING 0.87 INCH DIAMETER 0.5 W WATTAGE E12 CANDELABRA SCREW BASE TYPE 25000 LIFE IN HOUR C7 SHAPE DESIGNATION 2700 CLEAR GLASS FINISH ENERGY SMART[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED1C7/C/CD2-120 - GE Lighting
Cleveland, OH, USA
LED TYPE 2 INCH UL APPROVAL DRY LOCATION, DECORATIVE LIGHTING, NIGHTLIGHT APPLICATION 120 V VOLTAGE RATING 0.87 INCH DIAMETER 0.5 W WATTAGE E12 CANDELABRA SCREW BASE TYPE 25000 LIFE IN HOUR C7 SHAPE DESIGNATION 2700 CLEAR GLASS FINISH ENERGY SMART[R] BRAND
  • LED TYPE
  • 2 INCH
  • UL APPROVAL
  • DRY LOCATION, DECORATIVE LIGHTING, NIGHTLIGHT APPLICATION
  • 120 V VOLTAGE RATING
  • 0.87 INCH DIAMETER
  • 0.5 W WATTAGE
  • E12 CANDELABRA SCREW BASE TYPE
  • 25000 LIFE IN HOUR
  • C7 SHAPE DESIGNATION
  • 2700
  • CLEAR GLASS FINISH
  • ENERGY SMART[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED1C7/C/CD2-120
Product Name Lamp
Lamp Type Lamp
Lamp Power 0.5000 watts
Rated Average Life 25000 hours
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS550R-B - HIS550R-B - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 6 Hz
View Details
2 suppliers
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details
Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details