GE Lighting Lamp LED18P38S930/25-120

Description
LED TYPE 5.31 INCH UL APPROVAL DRY LOCATION, DIRECTIONAL LIGHTING, INDOOR FLOODLIGHT APPLICATION 120 V VOLTAGE RATING 4.75 INCH DIAMETER 18 W WATTAGE E26 MEDIUM SCREW BASE TYPE 50000 LIFE IN HOUR PAR38 SHAPE DESIGNATION 3000 90 COLOR RENDERING INDEX SILVER GLASS COLOR 25 DEG BEAM SPREAD ANGLE ENERGY SMART[R] BRAND INITIAL INTENSITY 1000 LUMEN
Datasheet
Description
LED TYPE 5.31 INCH UL APPROVAL DRY LOCATION, DIRECTIONAL LIGHTING, INDOOR FLOODLIGHT APPLICATION 120 V VOLTAGE RATING 4.75 INCH DIAMETER 18 W WATTAGE E26 MEDIUM SCREW BASE TYPE 50000 LIFE IN HOUR PAR38 SHAPE DESIGNATION 3000 90 COLOR RENDERING INDEX SILVER GLASS COLOR 25 DEG BEAM SPREAD ANGLE ENERGY SMART[R] BRAND INITIAL INTENSITY 1000 LUMEN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED18P38S930/25-120 - GE Lighting
Cleveland, OH, USA
LED TYPE 5.31 INCH UL APPROVAL DRY LOCATION, DIRECTIONAL LIGHTING, INDOOR FLOODLIGHT APPLICATION 120 V VOLTAGE RATING 4.75 INCH DIAMETER 18 W WATTAGE E26 MEDIUM SCREW BASE TYPE 50000 LIFE IN HOUR PAR38 SHAPE DESIGNATION 3000 90 COLOR RENDERING INDEX SILVER GLASS COLOR 25 DEG BEAM SPREAD ANGLE ENERGY SMART[R] BRAND INITIAL INTENSITY 1000 LUMEN
  • LED TYPE
  • 5.31 INCH
  • UL APPROVAL
  • DRY LOCATION, DIRECTIONAL LIGHTING, INDOOR FLOODLIGHT APPLICATION
  • 120 V VOLTAGE RATING
  • 4.75 INCH DIAMETER
  • 18 W WATTAGE
  • E26 MEDIUM SCREW BASE TYPE
  • 50000 LIFE IN HOUR
  • PAR38 SHAPE DESIGNATION
  • 3000
  • 90 COLOR RENDERING INDEX
  • SILVER GLASS COLOR
  • 25 DEG BEAM SPREAD ANGLE
  • ENERGY SMART[R] BRAND
  • INITIAL INTENSITY 1000 LUMEN
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED18P38S930/25-120
Product Name Lamp
Lamp Type Lamp
Lamp Power 18 watts
Rated Average Life 50000 hours
Unlock Full Specs
to access all available technical data

Similar Products

LP57 StreamLine® Mini LED Beacons Series - LP57-024G-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Rated Average Life 100000 hours
View Details
Hollow cathode lamp - L233-63NB - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details