GE Lighting Lamp LED18P30LW93015

Description
DIRECTIONAL, REFLECTOR TYPE 4.6 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED LAMP MEDIUM BASE TYPE 25000 LIFE IN HOUR PAR30 SHAPE DESIGNATION 1400 LUMEN INTENSITY 3000 90 COLOR RENDERING INDEX WHITE GLASS COLOR SPOT BEAM SPREAD TYPE CENTER BEAM CANDLE POWER 12500 CD BEAM SPREAD ANGLE (DEG) 15 VOLTAGE RATING (V) 120 TO 277 WATTAGE (W) 18
Description
DIRECTIONAL, REFLECTOR TYPE 4.6 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED LAMP MEDIUM BASE TYPE 25000 LIFE IN HOUR PAR30 SHAPE DESIGNATION 1400 LUMEN INTENSITY 3000 90 COLOR RENDERING INDEX WHITE GLASS COLOR SPOT BEAM SPREAD TYPE CENTER BEAM CANDLE POWER 12500 CD BEAM SPREAD ANGLE (DEG) 15 VOLTAGE RATING (V) 120 TO 277 WATTAGE (W) 18

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED18P30LW93015 - GE Lighting
Cleveland, OH, USA
DIRECTIONAL, REFLECTOR TYPE 4.6 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED LAMP MEDIUM BASE TYPE 25000 LIFE IN HOUR PAR30 SHAPE DESIGNATION 1400 LUMEN INTENSITY 3000 90 COLOR RENDERING INDEX WHITE GLASS COLOR SPOT BEAM SPREAD TYPE CENTER BEAM CANDLE POWER 12500 CD BEAM SPREAD ANGLE (DEG) 15 VOLTAGE RATING (V) 120 TO 277 WATTAGE (W) 18
  • DIRECTIONAL, REFLECTOR TYPE
  • 4.6 INCH
  • UL (CANADA AND US) APPROVAL
  • DAMP LOCATION APPLICATION
  • LED LAMP
  • MEDIUM BASE TYPE
  • 25000 LIFE IN HOUR
  • PAR30 SHAPE DESIGNATION
  • 1400 LUMEN INTENSITY
  • 3000
  • 90 COLOR RENDERING INDEX
  • WHITE GLASS COLOR
  • SPOT BEAM SPREAD TYPE
  • CENTER BEAM CANDLE POWER 12500 CD
  • BEAM SPREAD ANGLE (DEG) 15
  • VOLTAGE RATING (V) 120 TO 277
  • WATTAGE (W) 18
Supplier's Site

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED18P30LW93015
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

UV Light Source For In-Field Spectroscopy - FiberLight® L3 - Excelitas Technologies Corp.
Specs
Lamp Type UV Lamps
Lamp Power 1.5 watts
Rated Average Life 5000 hours
View Details
LED Bulbs - 199064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
View Details
ComEx Lamp module Ex i - comex-lamp-module-ex-i - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 0.5000 watts
View Details
Infrared-Emitter HIS20smd-A - HIS20smd-A - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 14 Hz
View Details