GE Lighting Lamp LED18P30LW83025

Description
DIRECTIONAL, REFLECTOR TYPE 4.6 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED LAMP MEDIUM BASE TYPE 25000 LIFE IN HOUR PAR30 SHAPE DESIGNATION 1800 LUMEN INTENSITY 3000 80 COLOR RENDERING INDEX WHITE GLASS COLOR NARROW FLOOD BEAM SPREAD TYPE CENTER BEAM CANDLE POWER 7000 CD BEAM SPREAD ANGLE (DEG) 25 VOLTAGE RATING (V) 120 TO 277 WATTAGE (W) 18
Description
DIRECTIONAL, REFLECTOR TYPE 4.6 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED LAMP MEDIUM BASE TYPE 25000 LIFE IN HOUR PAR30 SHAPE DESIGNATION 1800 LUMEN INTENSITY 3000 80 COLOR RENDERING INDEX WHITE GLASS COLOR NARROW FLOOD BEAM SPREAD TYPE CENTER BEAM CANDLE POWER 7000 CD BEAM SPREAD ANGLE (DEG) 25 VOLTAGE RATING (V) 120 TO 277 WATTAGE (W) 18

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED18P30LW83025 - GE Lighting
Cleveland, OH, USA
DIRECTIONAL, REFLECTOR TYPE 4.6 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED LAMP MEDIUM BASE TYPE 25000 LIFE IN HOUR PAR30 SHAPE DESIGNATION 1800 LUMEN INTENSITY 3000 80 COLOR RENDERING INDEX WHITE GLASS COLOR NARROW FLOOD BEAM SPREAD TYPE CENTER BEAM CANDLE POWER 7000 CD BEAM SPREAD ANGLE (DEG) 25 VOLTAGE RATING (V) 120 TO 277 WATTAGE (W) 18
  • DIRECTIONAL, REFLECTOR TYPE
  • 4.6 INCH
  • UL (CANADA AND US) APPROVAL
  • DAMP LOCATION APPLICATION
  • LED LAMP
  • MEDIUM BASE TYPE
  • 25000 LIFE IN HOUR
  • PAR30 SHAPE DESIGNATION
  • 1800 LUMEN INTENSITY
  • 3000
  • 80 COLOR RENDERING INDEX
  • WHITE GLASS COLOR
  • NARROW FLOOD BEAM SPREAD TYPE
  • CENTER BEAM CANDLE POWER 7000 CD
  • BEAM SPREAD ANGLE (DEG) 25
  • VOLTAGE RATING (V) 120 TO 277
  • WATTAGE (W) 18
Supplier's Site

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED18P30LW83025
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signals - PM22C-012-024G - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Rated Average Life 50000 hours
View Details
Hollow cathode lamp - L2433-48NQ - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details