GE Lighting Lamp LED18ET8/4/850

Description
48 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED LAMP G13 MEDIUM BI-PIN BASE TYPE 50000 LIFE IN HOUR T8 SHAPE DESIGNATION 2200 LUMEN INTENSITY 5000 80 COLOR RENDERING INDEX TUBULAR SHAPE DESCRIPTION DIMMABLE YES WATTAGE (W) 18
Datasheet
Description
48 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED LAMP G13 MEDIUM BI-PIN BASE TYPE 50000 LIFE IN HOUR T8 SHAPE DESIGNATION 2200 LUMEN INTENSITY 5000 80 COLOR RENDERING INDEX TUBULAR SHAPE DESCRIPTION DIMMABLE YES WATTAGE (W) 18
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED18ET8/4/850 - GE Lighting
Cleveland, OH, USA
48 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED LAMP G13 MEDIUM BI-PIN BASE TYPE 50000 LIFE IN HOUR T8 SHAPE DESIGNATION 2200 LUMEN INTENSITY 5000 80 COLOR RENDERING INDEX TUBULAR SHAPE DESCRIPTION DIMMABLE YES WATTAGE (W) 18
  • 48 INCH
  • UL (CANADA AND US) APPROVAL
  • DAMP LOCATION APPLICATION
  • LED LAMP
  • G13 MEDIUM BI-PIN BASE TYPE
  • 50000 LIFE IN HOUR
  • T8 SHAPE DESIGNATION
  • 2200 LUMEN INTENSITY
  • 5000
  • 80 COLOR RENDERING INDEX
  • TUBULAR SHAPE DESCRIPTION
  • DIMMABLE YES
  • WATTAGE (W) 18
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED18ET8/4/850
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products