GE Lighting Lamp LED15T8/G/4/850

Description
DIMMABLE/NON-DIMMABL E TYPE 48 INCH UL, DLC APPROVAL DAMP LOCATION APPLICATION LED TUBE G13 BASE TYPE 50000 LIFE IN HOUR T8 SHAPE DESIGNATION 1800 LUMEN INTENSITY 5000 80 COLOR RENDERING INDEX C FILAMENT DESIGNATION PACKAGING QUANTITY 10 PER CASE WATTAGE (W) 13
Datasheet
Description
DIMMABLE/NON-DIMMABL E TYPE 48 INCH UL, DLC APPROVAL DAMP LOCATION APPLICATION LED TUBE G13 BASE TYPE 50000 LIFE IN HOUR T8 SHAPE DESIGNATION 1800 LUMEN INTENSITY 5000 80 COLOR RENDERING INDEX C FILAMENT DESIGNATION PACKAGING QUANTITY 10 PER CASE WATTAGE (W) 13
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED15T8/G/4/850 - GE Lighting
Cleveland, OH, USA
DIMMABLE/NON-DIMMABL E TYPE 48 INCH UL, DLC APPROVAL DAMP LOCATION APPLICATION LED TUBE G13 BASE TYPE 50000 LIFE IN HOUR T8 SHAPE DESIGNATION 1800 LUMEN INTENSITY 5000 80 COLOR RENDERING INDEX C FILAMENT DESIGNATION PACKAGING QUANTITY 10 PER CASE WATTAGE (W) 13
  • DIMMABLE/NON-DIMMABLE TYPE
  • 48 INCH
  • UL, DLC APPROVAL
  • DAMP LOCATION APPLICATION
  • LED TUBE
  • G13 BASE TYPE
  • 50000 LIFE IN HOUR
  • T8 SHAPE DESIGNATION
  • 1800 LUMEN INTENSITY
  • 5000
  • 80 COLOR RENDERING INDEX
  • C FILAMENT DESIGNATION
  • PACKAGING QUANTITY 10 PER CASE
  • WATTAGE (W) 13
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED15T8/G/4/850
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS180smd-0 - HIS180smd-0 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 8 Hz
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details
Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details