GE Lighting Lamp LED12T8/G/4/835

Description
DIMMABLE TYPE 48 INCH UL 1598, UL (CANADA AND US), CUL, DLC APPROVAL DAMP LOCATION APPLICATION LED TUBE G13 MEDIUM BI-PIN BASE TYPE 50000 LIFE IN HOUR T8 SHAPE DESIGNATION 1600 LUMEN INTENSITY 3500 80 COLOR RENDERING INDEX C FILAMENT DESIGNATION ROHS COMPLAINT BEAM SPREAD ANGLE (DEG) LESS THAN 270 WATTAGE (W) 10
Description
DIMMABLE TYPE 48 INCH UL 1598, UL (CANADA AND US), CUL, DLC APPROVAL DAMP LOCATION APPLICATION LED TUBE G13 MEDIUM BI-PIN BASE TYPE 50000 LIFE IN HOUR T8 SHAPE DESIGNATION 1600 LUMEN INTENSITY 3500 80 COLOR RENDERING INDEX C FILAMENT DESIGNATION ROHS COMPLAINT BEAM SPREAD ANGLE (DEG) LESS THAN 270 WATTAGE (W) 10

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED12T8/G/4/835 - GE Lighting
Cleveland, OH, USA
DIMMABLE TYPE 48 INCH UL 1598, UL (CANADA AND US), CUL, DLC APPROVAL DAMP LOCATION APPLICATION LED TUBE G13 MEDIUM BI-PIN BASE TYPE 50000 LIFE IN HOUR T8 SHAPE DESIGNATION 1600 LUMEN INTENSITY 3500 80 COLOR RENDERING INDEX C FILAMENT DESIGNATION ROHS COMPLAINT BEAM SPREAD ANGLE (DEG) LESS THAN 270 WATTAGE (W) 10
  • DIMMABLE TYPE
  • 48 INCH
  • UL 1598, UL (CANADA AND US), CUL, DLC APPROVAL
  • DAMP LOCATION APPLICATION
  • LED TUBE
  • G13 MEDIUM BI-PIN BASE TYPE
  • 50000 LIFE IN HOUR
  • T8 SHAPE DESIGNATION
  • 1600 LUMEN INTENSITY
  • 3500
  • 80 COLOR RENDERING INDEX
  • C FILAMENT DESIGNATION
  • ROHS COMPLAINT
  • BEAM SPREAD ANGLE (DEG) LESS THAN 270
  • WATTAGE (W) 10
Supplier's Site

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED12T8/G/4/835
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLMP-012-024C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 70 to 150 Hz
View Details
Xenon flash lamps - L6605 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Flash Lamp Flash Lamp
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details