GE Lighting Lamp LED12ET8/4/830

Description
INTEGRATED, DIMMABLE/NON-DIMMABL E TYPE 48 INCH UL 1598, CUL, UL (CANADA AND US), DLC APPROVAL LED TUBE G13 MEDIUM BI-PIN BASE TYPE 50000 LIFE IN HOUR T8 SHAPE DESIGNATION 2050 LUMEN INTENSITY 3000 80 COLOR RENDERING INDEX ROHS COMPLIANT PACKAGING QUANTITY 25 PER CASE WATTAGE (W) 12
Description
INTEGRATED, DIMMABLE/NON-DIMMABL E TYPE 48 INCH UL 1598, CUL, UL (CANADA AND US), DLC APPROVAL LED TUBE G13 MEDIUM BI-PIN BASE TYPE 50000 LIFE IN HOUR T8 SHAPE DESIGNATION 2050 LUMEN INTENSITY 3000 80 COLOR RENDERING INDEX ROHS COMPLIANT PACKAGING QUANTITY 25 PER CASE WATTAGE (W) 12

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED12ET8/4/830 - GE Lighting
Cleveland, OH, USA
INTEGRATED, DIMMABLE/NON-DIMMABL E TYPE 48 INCH UL 1598, CUL, UL (CANADA AND US), DLC APPROVAL LED TUBE G13 MEDIUM BI-PIN BASE TYPE 50000 LIFE IN HOUR T8 SHAPE DESIGNATION 2050 LUMEN INTENSITY 3000 80 COLOR RENDERING INDEX ROHS COMPLIANT PACKAGING QUANTITY 25 PER CASE WATTAGE (W) 12
  • INTEGRATED, DIMMABLE/NON-DIMMABLE TYPE
  • 48 INCH
  • UL 1598, CUL, UL (CANADA AND US), DLC APPROVAL
  • LED TUBE
  • G13 MEDIUM BI-PIN BASE TYPE
  • 50000 LIFE IN HOUR
  • T8 SHAPE DESIGNATION
  • 2050 LUMEN INTENSITY
  • 3000
  • 80 COLOR RENDERING INDEX
  • ROHS COMPLIANT
  • PACKAGING QUANTITY 25 PER CASE
  • WATTAGE (W) 12
Supplier's Site

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED12ET8/4/830
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Photoionization Detector Lamp - PID Lamp - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type UV Lamps
Maximum Overall Length 14 to 53.5 inch (356 to 1359 mm)
Diameter 6 to 35 mm (0.2362 to 1.38 inch)
View Details
LED Strip Lights - 1533658 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
View Details
ComEx flex Lamp Module - comexflex-lamp-module - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 0.5000 watts
View Details
Infrared-Emitter HIS2000R-A300-9 - HIS2000R-A300-9 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 4 Hz
View Details
2 suppliers