GE Lighting Lamp LED12DP3LRW93025-120

Description
DIRECTIONAL, DIMMABLE TYPE 4.72 INCH UL APPROVAL TRACK AND RECESSED LIGHT FIXTURE, DAMP LOCATION APPLICATION LED LAMP E26 MEDIUM BASE TYPE 25000 LIFE IN HOUR PAR30L SHAPE DESIGNATION 900 LUMEN INTENSITY 3000 90 COLOR RENDERING INDEX LONG NECK SHAPE DESCRIPTION NARROW FLOOD BEAM SPREAD TYPE CENTER BEAM CANDLE POWER 3900 CD BODY COLOR WHITE PACKAGING QUANTITY 6 PER CASE BEAM SPREAD ANGLE (DEG) 25 VOLTAGE RATING (V) 120 WATTAGE (W) 12
Datasheet
Description
DIRECTIONAL, DIMMABLE TYPE 4.72 INCH UL APPROVAL TRACK AND RECESSED LIGHT FIXTURE, DAMP LOCATION APPLICATION LED LAMP E26 MEDIUM BASE TYPE 25000 LIFE IN HOUR PAR30L SHAPE DESIGNATION 900 LUMEN INTENSITY 3000 90 COLOR RENDERING INDEX LONG NECK SHAPE DESCRIPTION NARROW FLOOD BEAM SPREAD TYPE CENTER BEAM CANDLE POWER 3900 CD BODY COLOR WHITE PACKAGING QUANTITY 6 PER CASE BEAM SPREAD ANGLE (DEG) 25 VOLTAGE RATING (V) 120 WATTAGE (W) 12
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIRECTIONAL, DIMMABLE TYPE 4.72 INCH UL APPROVAL TRACK AND RECESSED LIGHT FIXTURE, DAMP LOCATION APPLICATION LED LAMP E26 MEDIUM BASE TYPE 25000 LIFE IN HOUR PAR30L SHAPE DESIGNATION 900 LUMEN INTENSITY 3000 90 COLOR RENDERING INDEX LONG NECK SHAPE DESCRIPTION NARROW FLOOD BEAM SPREAD TYPE CENTER BEAM CANDLE POWER 3900 CD BODY COLOR WHITE PACKAGING QUANTITY 6 PER CASE BEAM SPREAD ANGLE (DEG) 25 VOLTAGE RATING (V) 120 WATTAGE (W) 12
  • DIRECTIONAL, DIMMABLE TYPE
  • 4.72 INCH
  • UL APPROVAL
  • TRACK AND RECESSED LIGHT FIXTURE, DAMP LOCATION APPLICATION
  • LED LAMP
  • E26 MEDIUM BASE TYPE
  • 25000 LIFE IN HOUR
  • PAR30L SHAPE DESIGNATION
  • 900 LUMEN INTENSITY
  • 3000
  • 90 COLOR RENDERING INDEX
  • LONG NECK SHAPE DESCRIPTION
  • NARROW FLOOD BEAM SPREAD TYPE
  • CENTER BEAM CANDLE POWER 3900 CD
  • BODY COLOR WHITE
  • PACKAGING QUANTITY 6 PER CASE
  • BEAM SPREAD ANGLE (DEG) 25
  • VOLTAGE RATING (V) 120
  • WATTAGE (W) 12
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED12DP3LRW93025-120
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signals - PM22C-012-024R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Rated Average Life 50000 hours
View Details
Hollow cathode lamp - L233-25NU - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details