GE Lighting Lamp LED12DP3L2W83020-120

Description
REFLECTOR TYPE INDOOR FLOODLIGHT APPLICATION LED LAMP 25000 LIFE IN HOUR PAR30 SHAPE DESIGNATION 950 LUMEN INTENSITY 3000 84 COLOR RENDERING INDEX LONG NECK SHAPE DESCRIPTION FLOOD BEAM SPREAD TYPE CENTER BEAM CANDLE POWER 7300 CD VOLTAGE RATING (V) 120 WATTAGE (W) 12
Datasheet
Description
REFLECTOR TYPE INDOOR FLOODLIGHT APPLICATION LED LAMP 25000 LIFE IN HOUR PAR30 SHAPE DESIGNATION 950 LUMEN INTENSITY 3000 84 COLOR RENDERING INDEX LONG NECK SHAPE DESCRIPTION FLOOD BEAM SPREAD TYPE CENTER BEAM CANDLE POWER 7300 CD VOLTAGE RATING (V) 120 WATTAGE (W) 12
Datasheet

Suppliers

Company
Product
Description
Supplier Links
REFLECTOR TYPE INDOOR FLOODLIGHT APPLICATION LED LAMP 25000 LIFE IN HOUR PAR30 SHAPE DESIGNATION 950 LUMEN INTENSITY 3000 84 COLOR RENDERING INDEX LONG NECK SHAPE DESCRIPTION FLOOD BEAM SPREAD TYPE CENTER BEAM CANDLE POWER 7300 CD VOLTAGE RATING (V) 120 WATTAGE (W) 12
  • REFLECTOR TYPE
  • INDOOR FLOODLIGHT APPLICATION
  • LED LAMP
  • 25000 LIFE IN HOUR
  • PAR30 SHAPE DESIGNATION
  • 950 LUMEN INTENSITY
  • 3000
  • 84 COLOR RENDERING INDEX
  • LONG NECK SHAPE DESCRIPTION
  • FLOOD BEAM SPREAD TYPE
  • CENTER BEAM CANDLE POWER 7300 CD
  • VOLTAGE RATING (V) 120
  • WATTAGE (W) 12
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED12DP3L2W83020-120
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

UV-Vis Light Source - FiberLight® D2 - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type UV Lamps
Lamp Power 6 to 12 watts
Rated Average Life 2000 hours
View Details
LED Bulbs - 199053 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
Maximum Overall Length 0.7874 inch (20 mm)
View Details
ComEx Lamp module - comex-lamp-module - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 1 watts
View Details
Infrared-Emitter HIS550R-0WC - HIS550R-0WC - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 6 Hz
View Details
2 suppliers