GE Lighting Lamp LED12DP303W83035

Description
DIRECTIONAL, PARABOLIC REFLECTOR TYPE 3.66 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION, FLOODLIGHT APPLICATION LED LAMP E26 MEDIUM BASE TYPE 25000 LIFE IN HOUR PAR30 SHAPE DESIGNATION 950 LUMEN INTENSITY 3000 80 COLOR RENDERING INDEX WHITE GLASS COLOR SEALED BEAM SHAPE DESCRIPTION CENTER BEAM CANDLE POWER 2600 CD LAMP EFFICACY 79.16 LUMEN BEAM SPREAD ANGLE (DEG) 35 VOLTAGE RATING (V) 120 WATTAGE (W) 12
Datasheet
Description
DIRECTIONAL, PARABOLIC REFLECTOR TYPE 3.66 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION, FLOODLIGHT APPLICATION LED LAMP E26 MEDIUM BASE TYPE 25000 LIFE IN HOUR PAR30 SHAPE DESIGNATION 950 LUMEN INTENSITY 3000 80 COLOR RENDERING INDEX WHITE GLASS COLOR SEALED BEAM SHAPE DESCRIPTION CENTER BEAM CANDLE POWER 2600 CD LAMP EFFICACY 79.16 LUMEN BEAM SPREAD ANGLE (DEG) 35 VOLTAGE RATING (V) 120 WATTAGE (W) 12
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED12DP303W83035 - GE Lighting
Cleveland, OH, USA
DIRECTIONAL, PARABOLIC REFLECTOR TYPE 3.66 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION, FLOODLIGHT APPLICATION LED LAMP E26 MEDIUM BASE TYPE 25000 LIFE IN HOUR PAR30 SHAPE DESIGNATION 950 LUMEN INTENSITY 3000 80 COLOR RENDERING INDEX WHITE GLASS COLOR SEALED BEAM SHAPE DESCRIPTION CENTER BEAM CANDLE POWER 2600 CD LAMP EFFICACY 79.16 LUMEN BEAM SPREAD ANGLE (DEG) 35 VOLTAGE RATING (V) 120 WATTAGE (W) 12
  • DIRECTIONAL, PARABOLIC REFLECTOR TYPE
  • 3.66 INCH
  • UL (CANADA AND US) APPROVAL
  • DAMP LOCATION, FLOODLIGHT APPLICATION
  • LED LAMP
  • E26 MEDIUM BASE TYPE
  • 25000 LIFE IN HOUR
  • PAR30 SHAPE DESIGNATION
  • 950 LUMEN INTENSITY
  • 3000
  • 80 COLOR RENDERING INDEX
  • WHITE GLASS COLOR
  • SEALED BEAM SHAPE DESCRIPTION
  • CENTER BEAM CANDLE POWER 2600 CD
  • LAMP EFFICACY 79.16 LUMEN
  • BEAM SPREAD ANGLE (DEG) 35
  • VOLTAGE RATING (V) 120
  • WATTAGE (W) 12
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED12DP303W83035
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

UV Curing Lamps - Amba® - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type High Intensity Discharge Lamps; UV Lamps
Maximum Overall Length 154 inch (3900 mm)
View Details
LED Strip Lights - 1921703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
View Details
ComEx Lamp module - comex-lamp-module - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 1 watts
View Details
Infrared-Emitter HIS550R-0 - HIS550R-0 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 6 Hz
View Details
2 suppliers