GE Lighting Lamp LED12DP302W83020-120

Description
REFLECTOR TYPE INDOOR FLOODLIGHT APPLICATION LED LAMP 25000 LIFE IN HOUR PAR30 SHAPE DESIGNATION 950 LUMEN INTENSITY 3000 84 COLOR RENDERING INDEX FLOOD BEAM SPREAD TYPE CENTER BEAM CANDLE POWER 7300 CD VOLTAGE RATING (V) 120 WATTAGE (W) 12
Datasheet
Description
REFLECTOR TYPE INDOOR FLOODLIGHT APPLICATION LED LAMP 25000 LIFE IN HOUR PAR30 SHAPE DESIGNATION 950 LUMEN INTENSITY 3000 84 COLOR RENDERING INDEX FLOOD BEAM SPREAD TYPE CENTER BEAM CANDLE POWER 7300 CD VOLTAGE RATING (V) 120 WATTAGE (W) 12
Datasheet

Suppliers

Company
Product
Description
Supplier Links
REFLECTOR TYPE INDOOR FLOODLIGHT APPLICATION LED LAMP 25000 LIFE IN HOUR PAR30 SHAPE DESIGNATION 950 LUMEN INTENSITY 3000 84 COLOR RENDERING INDEX FLOOD BEAM SPREAD TYPE CENTER BEAM CANDLE POWER 7300 CD VOLTAGE RATING (V) 120 WATTAGE (W) 12
  • REFLECTOR TYPE
  • INDOOR FLOODLIGHT APPLICATION
  • LED LAMP
  • 25000 LIFE IN HOUR
  • PAR30 SHAPE DESIGNATION
  • 950 LUMEN INTENSITY
  • 3000
  • 84 COLOR RENDERING INDEX
  • FLOOD BEAM SPREAD TYPE
  • CENTER BEAM CANDLE POWER 7300 CD
  • VOLTAGE RATING (V) 120
  • WATTAGE (W) 12
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED12DP302W83020-120
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

PM22L RGB Panel Mount 22mm Multicolor LEDs - PM22L-024RGB - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Rated Average Life 50000 hours
View Details
20 W xenon flash lamps - L11968 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Flash Lamp Flash Lamp
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details