LED10LS3/5K-ECC6-120 -- LAMP
GE Lighting
Lamp
LED10LS3/5K-ECC6-120
Description
LED LAMP
E26 BASE TYPE
15000 LIFE IN HOUR
A19 SHAPE DESIGNATION
VOLTAGE RATING (V) 120
Description
LED LAMP
E26 BASE TYPE
15000 LIFE IN HOUR
A19 SHAPE DESIGNATION
VOLTAGE RATING (V) 120
Suppliers
LED LAMP
E26 BASE TYPE
15000 LIFE IN HOUR
A19 SHAPE DESIGNATION
VOLTAGE RATING (V) 120
- LED LAMP
- E26 BASE TYPE
- 15000 LIFE IN HOUR
- A19 SHAPE DESIGNATION
- VOLTAGE RATING (V) 120
Supplier's Site
Technical Specifications
|
Product Category
|
Lamps |
|
Product Number
|
LED10LS3/5K-ECC6-120 |
|
Product Name
|
Lamp |
|
Lamp Type
|
Lamp
|
Unlock Full Specs
to access all available technical data
Similar Products
Excelitas Technologies Corp.
Lamp Type
High Intensity Discharge Lamps; UV Lamps
Maximum Overall Length
154 inch (3900 mm)
View Details
Innovative Sensor Technology IST USA Division
Lamp Type
LED Lamps
Flash Rate
6 Hz
View Details
2 suppliers