GE Lighting Lamp LED10DR30V/830W

Description
REFLECTOR TYPE 5.37 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED LAMP E26 MEDIUM SCREW-IN BASE TYPE 25000 LIFE IN HOUR BR30 SHAPE DESIGNATION 650 LUMEN INTENSITY 3000 80 COLOR RENDERING INDEX WHITE GLASS COLOR BULGED REFLECTOR SHAPE DESCRIPTION LAMP EFFICACY 65 LUMEN VOLTAGE RATING (V) 120 WATTAGE (W) 10
Datasheet
Description
REFLECTOR TYPE 5.37 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED LAMP E26 MEDIUM SCREW-IN BASE TYPE 25000 LIFE IN HOUR BR30 SHAPE DESIGNATION 650 LUMEN INTENSITY 3000 80 COLOR RENDERING INDEX WHITE GLASS COLOR BULGED REFLECTOR SHAPE DESCRIPTION LAMP EFFICACY 65 LUMEN VOLTAGE RATING (V) 120 WATTAGE (W) 10
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED10DR30V/830W - GE Lighting
Cleveland, OH, USA
REFLECTOR TYPE 5.37 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED LAMP E26 MEDIUM SCREW-IN BASE TYPE 25000 LIFE IN HOUR BR30 SHAPE DESIGNATION 650 LUMEN INTENSITY 3000 80 COLOR RENDERING INDEX WHITE GLASS COLOR BULGED REFLECTOR SHAPE DESCRIPTION LAMP EFFICACY 65 LUMEN VOLTAGE RATING (V) 120 WATTAGE (W) 10
  • REFLECTOR TYPE
  • 5.37 INCH
  • UL (CANADA AND US) APPROVAL
  • DAMP LOCATION APPLICATION
  • LED LAMP
  • E26 MEDIUM SCREW-IN BASE TYPE
  • 25000 LIFE IN HOUR
  • BR30 SHAPE DESIGNATION
  • 650 LUMEN INTENSITY
  • 3000
  • 80 COLOR RENDERING INDEX
  • WHITE GLASS COLOR
  • BULGED REFLECTOR SHAPE DESCRIPTION
  • LAMP EFFICACY 65 LUMEN
  • VOLTAGE RATING (V) 120
  • WATTAGE (W) 10
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED10DR30V/830W
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

UV Curing Lamps - Amba® - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type High Intensity Discharge Lamps; UV Lamps
Maximum Overall Length 154 inch (3900 mm)
View Details
LED Strip Lights - 2651541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
View Details
Infrared-Emitter HIS550R-0WC - HIS550R-0WC - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 6 Hz
View Details
2 suppliers