GE Lighting Lamp LED10DP3LS830/20-120

Description
LED TYPE 4.75 INCH UL APPROVAL DAMP LOCATION, DIRECTIONAL LIGHTING, ACCENT LIGHTING, INDOOR FLOODLIGHT APPLICATION 120 V VOLTAGE RATING 10 W WATTAGE E26 MEDIUM SCREW BASE TYPE 50000 LIFE IN HOUR PAR30L SHAPE DESIGNATION 3000 80 COLOR RENDERING INDEX SILVER GLASS COLOR 20 DEG BEAM SPREAD ANGLE ENERGY SMART[R] BRAND INITIAL INTENSITY 500 LUMEN INCLUDES DIMMABLE
Datasheet
Description
LED TYPE 4.75 INCH UL APPROVAL DAMP LOCATION, DIRECTIONAL LIGHTING, ACCENT LIGHTING, INDOOR FLOODLIGHT APPLICATION 120 V VOLTAGE RATING 10 W WATTAGE E26 MEDIUM SCREW BASE TYPE 50000 LIFE IN HOUR PAR30L SHAPE DESIGNATION 3000 80 COLOR RENDERING INDEX SILVER GLASS COLOR 20 DEG BEAM SPREAD ANGLE ENERGY SMART[R] BRAND INITIAL INTENSITY 500 LUMEN INCLUDES DIMMABLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED TYPE 4.75 INCH UL APPROVAL DAMP LOCATION, DIRECTIONAL LIGHTING, ACCENT LIGHTING, INDOOR FLOODLIGHT APPLICATION 120 V VOLTAGE RATING 10 W WATTAGE E26 MEDIUM SCREW BASE TYPE 50000 LIFE IN HOUR PAR30L SHAPE DESIGNATION 3000 80 COLOR RENDERING INDEX SILVER GLASS COLOR 20 DEG BEAM SPREAD ANGLE ENERGY SMART[R] BRAND INITIAL INTENSITY 500 LUMEN INCLUDES DIMMABLE
  • LED TYPE
  • 4.75 INCH
  • UL APPROVAL
  • DAMP LOCATION, DIRECTIONAL LIGHTING, ACCENT LIGHTING, INDOOR FLOODLIGHT APPLICATION
  • 120 V VOLTAGE RATING
  • 10 W WATTAGE
  • E26 MEDIUM SCREW BASE TYPE
  • 50000 LIFE IN HOUR
  • PAR30L SHAPE DESIGNATION
  • 3000
  • 80 COLOR RENDERING INDEX
  • SILVER GLASS COLOR
  • 20 DEG BEAM SPREAD ANGLE
  • ENERGY SMART[R] BRAND
  • INITIAL INTENSITY 500 LUMEN
  • INCLUDES DIMMABLE
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED10DP3LS830/20-120
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Photoionization Detector Lamp - PID Lamp - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type UV Lamps
Maximum Overall Length 14 to 53.5 inch (356 to 1359 mm)
Diameter 6 to 35 mm (0.2362 to 1.38 inch)
View Details
LED Bulbs - 205939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
Lamp Power 43 watts
View Details
ComEx Lamp module Ex i - comex-lamp-module-ex-i - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 0.5000 watts
View Details
Infrared-Emitter HIS2000R-C300-9 - HIS2000R-C300-9 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 4 Hz
View Details
2 suppliers