GE Lighting Lamp LED10DA19/840-120

Description
DIMMABLE TYPE 4.4 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED LAMP E26 MEDIUM SCREW BASE TYPE 15000 LIFE IN HOUR A19 SHAPE DESIGNATION 800 LUMEN INTENSITY 4000 80 COLOR RENDERING INDEX WHITE GLASS COLOR OMNI DIRECTIONAL BEAM SPREAD TYPE ROHS COMPLIANT VOLTAGE RATING (V) 120 WATTAGE (W) 10
Description
DIMMABLE TYPE 4.4 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED LAMP E26 MEDIUM SCREW BASE TYPE 15000 LIFE IN HOUR A19 SHAPE DESIGNATION 800 LUMEN INTENSITY 4000 80 COLOR RENDERING INDEX WHITE GLASS COLOR OMNI DIRECTIONAL BEAM SPREAD TYPE ROHS COMPLIANT VOLTAGE RATING (V) 120 WATTAGE (W) 10

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED10DA19/840-120 - GE Lighting
Cleveland, OH, USA
DIMMABLE TYPE 4.4 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED LAMP E26 MEDIUM SCREW BASE TYPE 15000 LIFE IN HOUR A19 SHAPE DESIGNATION 800 LUMEN INTENSITY 4000 80 COLOR RENDERING INDEX WHITE GLASS COLOR OMNI DIRECTIONAL BEAM SPREAD TYPE ROHS COMPLIANT VOLTAGE RATING (V) 120 WATTAGE (W) 10
  • DIMMABLE TYPE
  • 4.4 INCH
  • UL (CANADA AND US) APPROVAL
  • DAMP LOCATION APPLICATION
  • LED LAMP
  • E26 MEDIUM SCREW BASE TYPE
  • 15000 LIFE IN HOUR
  • A19 SHAPE DESIGNATION
  • 800 LUMEN INTENSITY
  • 4000
  • 80 COLOR RENDERING INDEX
  • WHITE GLASS COLOR
  • OMNI DIRECTIONAL BEAM SPREAD TYPE
  • ROHS COMPLIANT
  • VOLTAGE RATING (V) 120
  • WATTAGE (W) 10
Supplier's Site

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED10DA19/840-120
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS180smd-A - HIS180smd-A - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 8 Hz
View Details
PM22L Panel Mount 22mm Multifunctional LEDs - PM22L-012-024R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 150 Hz
View Details
Hollow cathode lamp - L2433-52NQ - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details