GE Lighting Sealed Beam Lamp H9420-12.8

Description
HALOGEN TYPE 3 INCH OVERALL LENGTH TRUCK, DRIVING APPLICATION 2 RIGHT ANGLE LUG BASE TYPE 200 LIFE IN HOUR RECTANGULAR 92 X 150 SHAPE DESIGNATION 47000 CD (BEAM) INTENSITY C6 FILAMENT TYPE 15 DEG HORIZONTAL, 5 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 12.8 V DESIGN VOLTAGE 50 W DESIGN WATTAGE BULB DIAMETER 5.91 INCH PACKAGING QUANTITY 12
Datasheet
Description
HALOGEN TYPE 3 INCH OVERALL LENGTH TRUCK, DRIVING APPLICATION 2 RIGHT ANGLE LUG BASE TYPE 200 LIFE IN HOUR RECTANGULAR 92 X 150 SHAPE DESIGNATION 47000 CD (BEAM) INTENSITY C6 FILAMENT TYPE 15 DEG HORIZONTAL, 5 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 12.8 V DESIGN VOLTAGE 50 W DESIGN WATTAGE BULB DIAMETER 5.91 INCH PACKAGING QUANTITY 12
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - H9420-12.8 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
H9420-12.8
Sealed Beam Lamp H9420-12.8
HALOGEN TYPE 3 INCH OVERALL LENGTH TRUCK, DRIVING APPLICATION 2 RIGHT ANGLE LUG BASE TYPE 200 LIFE IN HOUR RECTANGULAR 92 X 150 SHAPE DESIGNATION 47000 CD (BEAM) INTENSITY C6 FILAMENT TYPE 15 DEG HORIZONTAL, 5 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 12.8 V DESIGN VOLTAGE 50 W DESIGN WATTAGE BULB DIAMETER 5.91 INCH PACKAGING QUANTITY 12
  • HALOGEN TYPE
  • 3 INCH OVERALL LENGTH
  • TRUCK, DRIVING APPLICATION
  • 2 RIGHT ANGLE LUG BASE TYPE
  • 200 LIFE IN HOUR
  • RECTANGULAR 92 X 150 SHAPE DESIGNATION
  • 47000 CD (BEAM) INTENSITY
  • C6 FILAMENT TYPE
  • 15 DEG HORIZONTAL, 5 DEG VERTICAL DISTRIBUTION/BEAM SPREAD
  • 12.8 V DESIGN VOLTAGE
  • 50 W DESIGN WATTAGE
  • BULB DIAMETER 5.91 INCH
  • PACKAGING QUANTITY 12
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number H9420-12.8
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

UV Curing Lamps - Amba® - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type High Intensity Discharge Lamps; UV Lamps
Maximum Overall Length 154 inch (3900 mm)
View Details
LED Bulbs - 205953 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
Lamp Power 15 watts
View Details
ComEx Lamp module - comex-lamp-module - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 1 watts
View Details
Infrared-Emitter HIS2000R-0 - HIS2000R-0 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 4 Hz
View Details
2 suppliers