GE Lighting Sealed Beam Lamp H9405-12.8

Description
HALOGEN TYPE 3 INCH OVERALL LENGTH SPOT LAMP, TRAFFIC SIGNAL APPLICATION 2 RIGHT ANGLE LUG BASE TYPE 100 LIFE IN HOUR RECTANGULAR 92 X 150 SHAPE DESIGNATION 100000 CD (BEAM) INTENSITY C6 FILAMENT TYPE 7 DEG HORIZONTAL, 4 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 12.8 V DESIGN VOLTAGE 50 W DESIGN WATTAGE BULB DIAMETER 5.91 INCH PACKAGING QUANTITY 12
Datasheet
Description
HALOGEN TYPE 3 INCH OVERALL LENGTH SPOT LAMP, TRAFFIC SIGNAL APPLICATION 2 RIGHT ANGLE LUG BASE TYPE 100 LIFE IN HOUR RECTANGULAR 92 X 150 SHAPE DESIGNATION 100000 CD (BEAM) INTENSITY C6 FILAMENT TYPE 7 DEG HORIZONTAL, 4 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 12.8 V DESIGN VOLTAGE 50 W DESIGN WATTAGE BULB DIAMETER 5.91 INCH PACKAGING QUANTITY 12
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - H9405-12.8 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
H9405-12.8
Sealed Beam Lamp H9405-12.8
HALOGEN TYPE 3 INCH OVERALL LENGTH SPOT LAMP, TRAFFIC SIGNAL APPLICATION 2 RIGHT ANGLE LUG BASE TYPE 100 LIFE IN HOUR RECTANGULAR 92 X 150 SHAPE DESIGNATION 100000 CD (BEAM) INTENSITY C6 FILAMENT TYPE 7 DEG HORIZONTAL, 4 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 12.8 V DESIGN VOLTAGE 50 W DESIGN WATTAGE BULB DIAMETER 5.91 INCH PACKAGING QUANTITY 12
  • HALOGEN TYPE
  • 3 INCH OVERALL LENGTH
  • SPOT LAMP, TRAFFIC SIGNAL APPLICATION
  • 2 RIGHT ANGLE LUG BASE TYPE
  • 100 LIFE IN HOUR
  • RECTANGULAR 92 X 150 SHAPE DESIGNATION
  • 100000 CD (BEAM) INTENSITY
  • C6 FILAMENT TYPE
  • 7 DEG HORIZONTAL, 4 DEG VERTICAL DISTRIBUTION/BEAM SPREAD
  • 12.8 V DESIGN VOLTAGE
  • 50 W DESIGN WATTAGE
  • BULB DIAMETER 5.91 INCH
  • PACKAGING QUANTITY 12
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number H9405-12.8
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

ComEx flex Lamp Module Ex i - comexflex-ex-i-lamp-module - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 0.5000 watts
View Details
Infrared-Emitter HIS2000R-C300-9 - HIS2000R-C300-9 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 4 Hz
View Details
2 suppliers
Incandescent Lamp - 11593910 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
View Details