GE Lighting Sealed Beam Lamp H7635-12.8

Description
HALOGEN TYPE 3.75 INCH OVERALL LENGTH VERY NARROW SPOT APPLICATION SCREW TERMINAL BASE TYPE 100 LIFE IN HOUR PAR46 SHAPE DESIGNATION 160000 CD (BEAM) INTENSITY C6 FILAMENT TYPE 6.5 DEG HORIZONTAL, 4 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 12.8 V DESIGN VOLTAGE 50 W DESIGN WATTAGE BULB DIAMETER 5.75 INCH PACKAGING QUANTITY 12
Datasheet
Description
HALOGEN TYPE 3.75 INCH OVERALL LENGTH VERY NARROW SPOT APPLICATION SCREW TERMINAL BASE TYPE 100 LIFE IN HOUR PAR46 SHAPE DESIGNATION 160000 CD (BEAM) INTENSITY C6 FILAMENT TYPE 6.5 DEG HORIZONTAL, 4 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 12.8 V DESIGN VOLTAGE 50 W DESIGN WATTAGE BULB DIAMETER 5.75 INCH PACKAGING QUANTITY 12
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - H7635-12.8 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
H7635-12.8
Sealed Beam Lamp H7635-12.8
HALOGEN TYPE 3.75 INCH OVERALL LENGTH VERY NARROW SPOT APPLICATION SCREW TERMINAL BASE TYPE 100 LIFE IN HOUR PAR46 SHAPE DESIGNATION 160000 CD (BEAM) INTENSITY C6 FILAMENT TYPE 6.5 DEG HORIZONTAL, 4 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 12.8 V DESIGN VOLTAGE 50 W DESIGN WATTAGE BULB DIAMETER 5.75 INCH PACKAGING QUANTITY 12
  • HALOGEN TYPE
  • 3.75 INCH OVERALL LENGTH
  • VERY NARROW SPOT APPLICATION
  • SCREW TERMINAL BASE TYPE
  • 100 LIFE IN HOUR
  • PAR46 SHAPE DESIGNATION
  • 160000 CD (BEAM) INTENSITY
  • C6 FILAMENT TYPE
  • 6.5 DEG HORIZONTAL, 4 DEG VERTICAL DISTRIBUTION/BEAM SPREAD
  • 12.8 V DESIGN VOLTAGE
  • 50 W DESIGN WATTAGE
  • BULB DIAMETER 5.75 INCH
  • PACKAGING QUANTITY 12
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number H7635-12.8
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Lamp module Ex i - comex-lamp-module-ex-i - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 0.5000 watts
View Details
Infrared-Emitter HIS550R-C - HIS550R-C - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 6 Hz
View Details
2 suppliers
Incandescent Lamp - 356798 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
View Details