GE Lighting Sealed Beam Lamp H7606-12.8

Description
HALOGEN TYPE 2.75 INCH OVERALL LENGTH TRACTOR FLOOD APPLICATION SCREW TERMINAL BASE TYPE 400 LIFE IN HOUR PAR36 SHAPE DESIGNATION 1000 CD (BEAM) INTENSITY C6 FILAMENT TYPE 80 DEG HORIZONTAL, 30 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 12.8 V DESIGN VOLTAGE 50 W DESIGN WATTAGE BULB DIAMETER 4.5 INCH PACKAGING QUANTITY 6
Datasheet
Description
HALOGEN TYPE 2.75 INCH OVERALL LENGTH TRACTOR FLOOD APPLICATION SCREW TERMINAL BASE TYPE 400 LIFE IN HOUR PAR36 SHAPE DESIGNATION 1000 CD (BEAM) INTENSITY C6 FILAMENT TYPE 80 DEG HORIZONTAL, 30 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 12.8 V DESIGN VOLTAGE 50 W DESIGN WATTAGE BULB DIAMETER 4.5 INCH PACKAGING QUANTITY 6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - H7606-12.8 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
H7606-12.8
Sealed Beam Lamp H7606-12.8
HALOGEN TYPE 2.75 INCH OVERALL LENGTH TRACTOR FLOOD APPLICATION SCREW TERMINAL BASE TYPE 400 LIFE IN HOUR PAR36 SHAPE DESIGNATION 1000 CD (BEAM) INTENSITY C6 FILAMENT TYPE 80 DEG HORIZONTAL, 30 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 12.8 V DESIGN VOLTAGE 50 W DESIGN WATTAGE BULB DIAMETER 4.5 INCH PACKAGING QUANTITY 6
  • HALOGEN TYPE
  • 2.75 INCH OVERALL LENGTH
  • TRACTOR FLOOD APPLICATION
  • SCREW TERMINAL BASE TYPE
  • 400 LIFE IN HOUR
  • PAR36 SHAPE DESIGNATION
  • 1000 CD (BEAM) INTENSITY
  • C6 FILAMENT TYPE
  • 80 DEG HORIZONTAL, 30 DEG VERTICAL DISTRIBUTION/BEAM SPREAD
  • 12.8 V DESIGN VOLTAGE
  • 50 W DESIGN WATTAGE
  • BULB DIAMETER 4.5 INCH
  • PACKAGING QUANTITY 6
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number H7606-12.8
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS2000R-BWC300 - HIS2000R-BWC300 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 4 Hz
View Details
2 suppliers
LP22LED StreamLine® Low Profile LED Lights - LP22LED-090-240G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 90 to 140 Hz
View Details
Hollow cathode lamp - L233-57NB - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details