GE Lighting Sealed Beam Lamp H7550-1-BULK-6

Description
INCANDESCENT TYPE 2.75 INCH OVERALL LENGTH HAND LANTERN, FLASHLIGHT APPLICATION SLIP ON TERMINAL BASE TYPE 50 LIFE IN HOUR PAR36 SHAPE DESIGNATION 25000 CD (BEAM) INTENSITY C6 FILAMENT TYPE 3 DEG HORIZONTAL, 3 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 6 V DESIGN VOLTAGE 8 W DESIGN WATTAGE BULB DIAMETER 4.5 INCH
Datasheet
Description
INCANDESCENT TYPE 2.75 INCH OVERALL LENGTH HAND LANTERN, FLASHLIGHT APPLICATION SLIP ON TERMINAL BASE TYPE 50 LIFE IN HOUR PAR36 SHAPE DESIGNATION 25000 CD (BEAM) INTENSITY C6 FILAMENT TYPE 3 DEG HORIZONTAL, 3 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 6 V DESIGN VOLTAGE 8 W DESIGN WATTAGE BULB DIAMETER 4.5 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - H7550-1-BULK-6 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
H7550-1-BULK-6
Sealed Beam Lamp H7550-1-BULK-6
INCANDESCENT TYPE 2.75 INCH OVERALL LENGTH HAND LANTERN, FLASHLIGHT APPLICATION SLIP ON TERMINAL BASE TYPE 50 LIFE IN HOUR PAR36 SHAPE DESIGNATION 25000 CD (BEAM) INTENSITY C6 FILAMENT TYPE 3 DEG HORIZONTAL, 3 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 6 V DESIGN VOLTAGE 8 W DESIGN WATTAGE BULB DIAMETER 4.5 INCH
  • INCANDESCENT TYPE
  • 2.75 INCH OVERALL LENGTH
  • HAND LANTERN, FLASHLIGHT APPLICATION
  • SLIP ON TERMINAL BASE TYPE
  • 50 LIFE IN HOUR
  • PAR36 SHAPE DESIGNATION
  • 25000 CD (BEAM) INTENSITY
  • C6 FILAMENT TYPE
  • 3 DEG HORIZONTAL, 3 DEG VERTICAL DISTRIBUTION/BEAM SPREAD
  • 6 V DESIGN VOLTAGE
  • 8 W DESIGN WATTAGE
  • BULB DIAMETER 4.5 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number H7550-1-BULK-6
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details
LED Bulbs - 2229685 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
Lamp Power 38 watts
View Details
Hollow cathode lamp - L233-74NU - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details