Hamamatsu Photonics Europe Hollow cathode lamp L233-74NU

Description
For atomic absorption analysis, Metal-vapor discharge lamp, Element : Tungsten
Request a Quote
Description
For atomic absorption analysis, Metal-vapor discharge lamp, Element : Tungsten
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Hollow cathode lamp for atomic absorption spectroscopy, designed for tungsten analysis with a 38 mm diameter. It operates with a typical lamp current of 10 mA and a maximum of 25 mA, emitting analytical lines at 248.33 nm and 371.99 nm. The lamp is constructed with a synthetic silica or UV glass window and a tungsten-containing hollow cathode, sealed with noble gas at several hundred pascals. It is part of the L233 series of single-element lamps, with a guaranteed life of 5000 mA·hrs. The cathode material may appear blackened upon delivery due to sputtering during manufacturing, which does not affect performance.

Datasheet Summary
Powered by GS/AI

Hollow cathode lamp for atomic absorption spectroscopy, designed for tungsten analysis with a 38 mm diameter. It operates with a typical lamp current of 10 mA and a maximum of 25 mA, emitting analytical lines at 248.33 nm and 371.99 nm. The lamp is constructed with a synthetic silica or UV glass window and a tungsten-containing hollow cathode, sealed with noble gas at several hundred pascals. It is part of the L233 series of single-element lamps, with a guaranteed life of 5000 mA·hrs. The cathode material may appear blackened upon delivery due to sputtering during manufacturing, which does not affect performance.

Suppliers

Company
Product
Description
Supplier Links
Hollow cathode lamp - L233-74NU - Hamamatsu Photonics Europe
Herrsching am Ammersee, Germany
Hollow cathode lamp
L233-74NU
Hollow cathode lamp L233-74NU
For atomic absorption analysis, Metal-vapor discharge lamp, Element : Tungsten

For atomic absorption analysis, Metal-vapor discharge lamp, Element : Tungsten

Supplier's Site Datasheet

Technical Specifications

  Hamamatsu Photonics Europe
Product Category Lamps
Product Number L233-74NU
Product Name Hollow cathode lamp
Diameter 38 mm (1.5 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Light & radiation sources, LEDs - L10596 - Hamamatsu Photonics Europe
Specs
Lamp Type LED Lamps
View Details
Hollow cathode lamp - L2433-28NQ - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
Hollow cathode lamp - L233-31NU - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
Hollow cathode lamp - L233-66NB - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details