GE Lighting Sealed Beam Lamp H4666NH-12.8

Description
HALOGEN TYPE 4.8 INCH OVERALL LENGTH HEADLAMP LOW/HIGH BEAM APPLICATION 3 CONTACT LUG BASE TYPE 150/320 LIFE IN HOUR RECTANGULAR 165 SHAPE DESIGNATION C8 FILAMENT TYPE 12.8 V DESIGN VOLTAGE 55/65 W DESIGN WATTAGE NIGHTHAWK[T] BRAND BULB DIAMETER 6.5 INCH BULB MATERIAL BOROSILICATE GLASS PACKAGING QUANTITY 6
Datasheet
Description
HALOGEN TYPE 4.8 INCH OVERALL LENGTH HEADLAMP LOW/HIGH BEAM APPLICATION 3 CONTACT LUG BASE TYPE 150/320 LIFE IN HOUR RECTANGULAR 165 SHAPE DESIGNATION C8 FILAMENT TYPE 12.8 V DESIGN VOLTAGE 55/65 W DESIGN WATTAGE NIGHTHAWK[T] BRAND BULB DIAMETER 6.5 INCH BULB MATERIAL BOROSILICATE GLASS PACKAGING QUANTITY 6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - H4666NH-12.8 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
H4666NH-12.8
Sealed Beam Lamp H4666NH-12.8
HALOGEN TYPE 4.8 INCH OVERALL LENGTH HEADLAMP LOW/HIGH BEAM APPLICATION 3 CONTACT LUG BASE TYPE 150/320 LIFE IN HOUR RECTANGULAR 165 SHAPE DESIGNATION C8 FILAMENT TYPE 12.8 V DESIGN VOLTAGE 55/65 W DESIGN WATTAGE NIGHTHAWK[T] BRAND BULB DIAMETER 6.5 INCH BULB MATERIAL BOROSILICATE GLASS PACKAGING QUANTITY 6
  • HALOGEN TYPE
  • 4.8 INCH OVERALL LENGTH
  • HEADLAMP LOW/HIGH BEAM APPLICATION
  • 3 CONTACT LUG BASE TYPE
  • 150/320 LIFE IN HOUR
  • RECTANGULAR 165 SHAPE DESIGNATION
  • C8 FILAMENT TYPE
  • 12.8 V DESIGN VOLTAGE
  • 55/65 W DESIGN WATTAGE
  • NIGHTHAWK[T] BRAND
  • BULB DIAMETER 6.5 INCH
  • BULB MATERIAL BOROSILICATE GLASS
  • PACKAGING QUANTITY 6
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number H4666NH-12.8
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

UV Light Source For In-Field Spectroscopy - FiberLight® L3 - Excelitas Technologies Corp.
Specs
Lamp Type UV Lamps
Lamp Power 1.5 watts
Rated Average Life 5000 hours
View Details
Floodlights - 2234456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Power 150 watts
View Details
ComEx Lamp module Ex i - comex-lamp-module-ex-i - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 0.5000 watts
View Details
Infrared-Emitter HIS2000R-A300-6 - HIS2000R-A300-6 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 4 Hz
View Details
2 suppliers