GE Lighting Sealed Beam Lamp H4651-12.8

Description
HALOGEN TYPE 4.8 INCH OVERALL LENGTH HEADLAMP HIGH BEAM APPLICATION 2 CONTACT LUG BASE TYPE 200 LIFE IN HOUR RECTANGULAR 100 X 165 SHAPE DESIGNATION C6 FILAMENT TYPE 12.8 V DESIGN VOLTAGE 50 W DESIGN WATTAGE BULB DIAMETER 6.5 INCH BULB MATERIAL BOROSILICATE GLASS PACKAGING QUANTITY 6
Datasheet
Description
HALOGEN TYPE 4.8 INCH OVERALL LENGTH HEADLAMP HIGH BEAM APPLICATION 2 CONTACT LUG BASE TYPE 200 LIFE IN HOUR RECTANGULAR 100 X 165 SHAPE DESIGNATION C6 FILAMENT TYPE 12.8 V DESIGN VOLTAGE 50 W DESIGN WATTAGE BULB DIAMETER 6.5 INCH BULB MATERIAL BOROSILICATE GLASS PACKAGING QUANTITY 6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - H4651-12.8 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
H4651-12.8
Sealed Beam Lamp H4651-12.8
HALOGEN TYPE 4.8 INCH OVERALL LENGTH HEADLAMP HIGH BEAM APPLICATION 2 CONTACT LUG BASE TYPE 200 LIFE IN HOUR RECTANGULAR 100 X 165 SHAPE DESIGNATION C6 FILAMENT TYPE 12.8 V DESIGN VOLTAGE 50 W DESIGN WATTAGE BULB DIAMETER 6.5 INCH BULB MATERIAL BOROSILICATE GLASS PACKAGING QUANTITY 6
  • HALOGEN TYPE
  • 4.8 INCH OVERALL LENGTH
  • HEADLAMP HIGH BEAM APPLICATION
  • 2 CONTACT LUG BASE TYPE
  • 200 LIFE IN HOUR
  • RECTANGULAR 100 X 165 SHAPE DESIGNATION
  • C6 FILAMENT TYPE
  • 12.8 V DESIGN VOLTAGE
  • 50 W DESIGN WATTAGE
  • BULB DIAMETER 6.5 INCH
  • BULB MATERIAL BOROSILICATE GLASS
  • PACKAGING QUANTITY 6
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number H4651-12.8
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS2000R-0 - HIS2000R-0 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 4 Hz
View Details
2 suppliers
PM22L Panel Mount 22mm Multifunctional LEDs - PM22L-012-024C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 150 Hz
View Details
Deuterium (D2) lamps - L9518 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Rated Average Life 2000 hours
View Details