GE Lighting OPEN CORE AND COIL HID BALLAST GES1000TRIAC5-5

Description
-40 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING MAGNETIC CORE AND COIL BALLAST, OIL FILLED CAPACITOR AND IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL HIGH PRESSURE SODIUM LAMP TYPE 1000 W LAMP WATTAGE 120/277/347 V INPUT VOLTAGE 9.5/4.1/3.3 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE 1100 W INPUT POWER S52 ANSI CODE TRANSFORMING THE POWER OF LIGHT[T] BRAND APPLICATION INDUSTRIAL/COMMERCIA L, OUTDOOR AREA/SPORT/STADIUM LIGHTING CAPACITANCE 26 MICROFARAD PACKAGING QUANTITY 2
Datasheet
Description
-40 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING MAGNETIC CORE AND COIL BALLAST, OIL FILLED CAPACITOR AND IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL HIGH PRESSURE SODIUM LAMP TYPE 1000 W LAMP WATTAGE 120/277/347 V INPUT VOLTAGE 9.5/4.1/3.3 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE 1100 W INPUT POWER S52 ANSI CODE TRANSFORMING THE POWER OF LIGHT[T] BRAND APPLICATION INDUSTRIAL/COMMERCIA L, OUTDOOR AREA/SPORT/STADIUM LIGHTING CAPACITANCE 26 MICROFARAD PACKAGING QUANTITY 2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPEN CORE AND COIL HID BALLAST - GES1000TRIAC5-5 - GE Lighting
Cleveland, OH, USA
OPEN CORE AND COIL HID BALLAST
GES1000TRIAC5-5
OPEN CORE AND COIL HID BALLAST GES1000TRIAC5-5
-40 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING MAGNETIC CORE AND COIL BALLAST, OIL FILLED CAPACITOR AND IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL HIGH PRESSURE SODIUM LAMP TYPE 1000 W LAMP WATTAGE 120/277/347 V INPUT VOLTAGE 9.5/4.1/3.3 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE 1100 W INPUT POWER S52 ANSI CODE TRANSFORMING THE POWER OF LIGHT[T] BRAND APPLICATION INDUSTRIAL/COMMERCIA L, OUTDOOR AREA/SPORT/STADIUM LIGHTING CAPACITANCE 26 MICROFARAD PACKAGING QUANTITY 2
  • -40 DEG F MIN. STARTING TEMPERATURE
  • 60 HZ FREQUENCY RATING
  • MAGNETIC CORE AND COIL BALLAST, OIL FILLED CAPACITOR AND IGNITOR, COLOR CODED LEAD CONTENTS
  • UL, CUL APPROVAL
  • HIGH PRESSURE SODIUM LAMP TYPE
  • 1000 W LAMP WATTAGE
  • 120/277/347 V INPUT VOLTAGE
  • 9.5/4.1/3.3 AMPERE INPUT CURRENT
  • CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE
  • 1100 W INPUT POWER
  • S52 ANSI CODE
  • TRANSFORMING THE POWER OF LIGHT[T] BRAND
  • APPLICATION INDUSTRIAL/COMMERCIAL, OUTDOOR AREA/SPORT/STADIUM LIGHTING
  • CAPACITANCE 26 MICROFARAD
  • PACKAGING QUANTITY 2
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GES1000TRIAC5-5
Product Name OPEN CORE AND COIL HID BALLAST
Ballast Technology HID
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
BALLAST 2 or 3/F17 F25 F32 120/277 LBF- SUPERIOR LIFE® - 70219 - Premium Quality Lighting
Specs
Lamp Type T8
Nominal Voltage 120V; 208V; 220/240V; 277V
Lamp Wattage 32 watts
View Details
Fluorescent Magnetic Ballast - GEM232T8RS120-120 - GE Lighting
Specs
Ballast Technology Duplexer
Standards and Certifications CSA Mark (US, NRTL/C); UL Listing Mark; UL (Canada and US), CSA
Start Method Rapid Start
View Details
Specs
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); UL Listing Mark
Lamp Type T5
View Details