GE Lighting Fluorescent Electronic Dimming Ballast GE228MVPS-S35-277

Description
9.5 INCH L X 1.7 INCH W X 1.2 INCH H SIZE 32 DEG F MIN. STARTING TEMPERATURE 10/20 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL 1/2 LAMP(S) F28T5HE LAMP TYPE 28 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.55/0.24/0.28/0.13/ 0.27/0.12/0.13/0.07 AMPERE INPUT CURRENT PARALLEL WIRING NORMAL OUTPUT CIRCUIT TYPE 57/59/27/30/29/14/15 W INPUT POWER PROGRAMMED STARTING TYPE LINEAR LAMP STYLE 0.97/0.99/0.94/0.92/ 0.98/0.83 POWER FACTOR 0.95/0.35 BALLAST FACTOR RIGHT EXIT LEAD CONFIGURATION STEP 100 TO 30 PERCENT DIMMING ROHS COMPLIANT CREST FACTOR 1.7 REMOTE MOUNTING DISTANCE TO LAMP 8 FT REMOTE MOUNTING WIRE GAUGE 18 AWG
Datasheet
Description
9.5 INCH L X 1.7 INCH W X 1.2 INCH H SIZE 32 DEG F MIN. STARTING TEMPERATURE 10/20 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL 1/2 LAMP(S) F28T5HE LAMP TYPE 28 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.55/0.24/0.28/0.13/ 0.27/0.12/0.13/0.07 AMPERE INPUT CURRENT PARALLEL WIRING NORMAL OUTPUT CIRCUIT TYPE 57/59/27/30/29/14/15 W INPUT POWER PROGRAMMED STARTING TYPE LINEAR LAMP STYLE 0.97/0.99/0.94/0.92/ 0.98/0.83 POWER FACTOR 0.95/0.35 BALLAST FACTOR RIGHT EXIT LEAD CONFIGURATION STEP 100 TO 30 PERCENT DIMMING ROHS COMPLIANT CREST FACTOR 1.7 REMOTE MOUNTING DISTANCE TO LAMP 8 FT REMOTE MOUNTING WIRE GAUGE 18 AWG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Electronic Dimming Ballast - GE228MVPS-S35-277 - GE Lighting
Cleveland, OH, USA
Fluorescent Electronic Dimming Ballast
GE228MVPS-S35-277
Fluorescent Electronic Dimming Ballast GE228MVPS-S35-277
9.5 INCH L X 1.7 INCH W X 1.2 INCH H SIZE 32 DEG F MIN. STARTING TEMPERATURE 10/20 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL 1/2 LAMP(S) F28T5HE LAMP TYPE 28 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.55/0.24/0.28/0.13/ 0.27/0.12/0.13/0.07 AMPERE INPUT CURRENT PARALLEL WIRING NORMAL OUTPUT CIRCUIT TYPE 57/59/27/30/29/14/15 W INPUT POWER PROGRAMMED STARTING TYPE LINEAR LAMP STYLE 0.97/0.99/0.94/0.92/ 0.98/0.83 POWER FACTOR 0.95/0.35 BALLAST FACTOR RIGHT EXIT LEAD CONFIGURATION STEP 100 TO 30 PERCENT DIMMING ROHS COMPLIANT CREST FACTOR 1.7 REMOTE MOUNTING DISTANCE TO LAMP 8 FT REMOTE MOUNTING WIRE GAUGE 18 AWG
  • 9.5 INCH L X 1.7 INCH W X 1.2 INCH H SIZE
  • 32 DEG F MIN. STARTING TEMPERATURE
  • 10/20 PERCENT MAX. THD
  • 50/60 HZ FREQUENCY RATING
  • UL, CUL, FCC APPROVAL
  • 1/2 LAMP(S)
  • F28T5HE LAMP TYPE
  • 28 W LAMP WATTAGE
  • 120 TO 277 V INPUT VOLTAGE
  • 0.55/0.24/0.28/0.13/0.27/0.12/0.13/0.07 AMPERE INPUT CURRENT
  • PARALLEL WIRING
  • NORMAL OUTPUT CIRCUIT TYPE
  • 57/59/27/30/29/14/15 W INPUT POWER
  • PROGRAMMED STARTING TYPE
  • LINEAR LAMP STYLE
  • 0.97/0.99/0.94/0.92/0.98/0.83 POWER FACTOR
  • 0.95/0.35 BALLAST FACTOR
  • RIGHT EXIT LEAD CONFIGURATION
  • STEP 100 TO 30 PERCENT DIMMING
  • ROHS COMPLIANT
  • CREST FACTOR 1.7
  • REMOTE MOUNTING DISTANCE TO LAMP 8 FT
  • REMOTE MOUNTING WIRE GAUGE 18 AWG
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GE228MVPS-S35-277
Product Name Fluorescent Electronic Dimming Ballast
Ballast Technology Diplexer
Standards and Certifications FCC; UL Listing Mark; UL, CUL, FCC
Features Dimmable
Start Method Programmed
Nominal Voltage 120V; 208V; 220/240V; 277V
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 2838334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Fluorescent Electronic Dimming Ballast - EHDT554MU210 - Lutron Electronics Co., Inc.
Specs
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); FCC; UL Listing Mark
Features Dimmable
View Details
1-2 LAMP 4'-12' 800MA 120v -  - Interlectric Corporation
Interlectric Corporation
Specs
Ballast Technology Duplexer
Lamp Type CFL Lamp
Nominal Voltage 120V
View Details
Fluorescent Electronic Dimming Ballast - GE232MAXP90-V60 - GE Lighting
Specs
Ballast Technology Diplexer
Standards and Certifications FCC; UL Listing Mark; UL, CUL, FCC
Features Dimmable
View Details