GE Lighting Fluorescent Electronic Ballast GE332MAXP347-L-347

Description
HIGH EFFICIENCY TYPE 9.5 INCH L X 1.3 INCH W X 1.18 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 5 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL (CANADA AND US), CSA APPROVAL 2/3 LAMP(S) F32T8 LAMP TYPE 32 W LAMP WATTAGE 347 V INPUT VOLTAGE 0.18/0.16 AMPERE INPUT CURRENT PARALLEL WIRING LOW OUTPUT CIRCUIT TYPE 63/55 W INPUT POWER INSTANT STARTING TYPE LINEAR LAMP STYLE 0.99 POWER FACTOR 0.74/0.86 BALLAST FACTOR ROHS COMPLIANT CREST FACTOR 1.5 ENCLOSURE TYPE METAL REMOTE MOUNTING DISTANCE TO LAMP 18 FT REMOTE MOUNTING WIRE GAUGE 18 AWG
Datasheet
Description
HIGH EFFICIENCY TYPE 9.5 INCH L X 1.3 INCH W X 1.18 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 5 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL (CANADA AND US), CSA APPROVAL 2/3 LAMP(S) F32T8 LAMP TYPE 32 W LAMP WATTAGE 347 V INPUT VOLTAGE 0.18/0.16 AMPERE INPUT CURRENT PARALLEL WIRING LOW OUTPUT CIRCUIT TYPE 63/55 W INPUT POWER INSTANT STARTING TYPE LINEAR LAMP STYLE 0.99 POWER FACTOR 0.74/0.86 BALLAST FACTOR ROHS COMPLIANT CREST FACTOR 1.5 ENCLOSURE TYPE METAL REMOTE MOUNTING DISTANCE TO LAMP 18 FT REMOTE MOUNTING WIRE GAUGE 18 AWG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Electronic Ballast - GE332MAXP347-L-347 - GE Lighting
Cleveland, OH, USA
Fluorescent Electronic Ballast
GE332MAXP347-L-347
Fluorescent Electronic Ballast GE332MAXP347-L-347
HIGH EFFICIENCY TYPE 9.5 INCH L X 1.3 INCH W X 1.18 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 5 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL (CANADA AND US), CSA APPROVAL 2/3 LAMP(S) F32T8 LAMP TYPE 32 W LAMP WATTAGE 347 V INPUT VOLTAGE 0.18/0.16 AMPERE INPUT CURRENT PARALLEL WIRING LOW OUTPUT CIRCUIT TYPE 63/55 W INPUT POWER INSTANT STARTING TYPE LINEAR LAMP STYLE 0.99 POWER FACTOR 0.74/0.86 BALLAST FACTOR ROHS COMPLIANT CREST FACTOR 1.5 ENCLOSURE TYPE METAL REMOTE MOUNTING DISTANCE TO LAMP 18 FT REMOTE MOUNTING WIRE GAUGE 18 AWG
  • HIGH EFFICIENCY TYPE
  • 9.5 INCH L X 1.3 INCH W X 1.18 INCH H SIZE
  • -22 DEG F MIN. STARTING TEMPERATURE
  • 5 PERCENT MAX. THD
  • 50/60 HZ FREQUENCY RATING
  • UL (CANADA AND US), CSA APPROVAL
  • 2/3 LAMP(S)
  • F32T8 LAMP TYPE
  • 32 W LAMP WATTAGE
  • 347 V INPUT VOLTAGE
  • 0.18/0.16 AMPERE INPUT CURRENT
  • PARALLEL WIRING
  • LOW OUTPUT CIRCUIT TYPE
  • 63/55 W INPUT POWER
  • INSTANT STARTING TYPE
  • LINEAR LAMP STYLE
  • 0.99 POWER FACTOR
  • 0.74/0.86 BALLAST FACTOR
  • ROHS COMPLIANT
  • CREST FACTOR 1.5
  • ENCLOSURE TYPE METAL
  • REMOTE MOUNTING DISTANCE TO LAMP 18 FT
  • REMOTE MOUNTING WIRE GAUGE 18 AWG
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GE332MAXP347-L-347
Product Name Fluorescent Electronic Ballast
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); UL Listing Mark; UL (Canada and US), CSA
Start Method Instant Start
Nominal Voltage 347V
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7785323 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Phantom Digital 600W Electronic Ballast, 120/240v Dimmable - PHE600D - Hydrofarm, Inc.
Specs
Ballast Technology HID
Nominal Voltage 120V; 220/240V
Lamp Wattage 600 watts
View Details
Fluorescent Electronic Dimming Ballast - GE632MAXPH90-S60 - GE Lighting
Specs
Ballast Technology Diplexer
Standards and Certifications FCC; UL Listing Mark; UL, CUL, FCC
Features Dimmable
View Details