SCHURTER Inc Pulse Transformers ILR-11-0002

Description
2.5mH Isolation and Data Interface (Encapsulated) Pulse Transformer 2:1 Through Hole
Request a Quote Datasheet
Description
2.5mH Isolation and Data Interface (Encapsulated) Pulse Transformer 2:1 Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 486-5491-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
486-5491-ND
Pulse Transformers 486-5491-ND
2.5mH Isolation and Data Interface (Encapsulated) Pulse Transformer 2:1 Through Hole

2.5mH Isolation and Data Interface (Encapsulated) Pulse Transformer 2:1 Through Hole

Buy Now Datasheet
Ilr2 Pulse Transformer Tht 1A Schurter - 87H6773 - Newark, An Avnet Company
Chicago, IL, United States
Ilr2 Pulse Transformer Tht 1A Schurter
87H6773
Ilr2 Pulse Transformer Tht 1A Schurter 87H6773
ILR2 PULSE TRANSFORMER THT 1A

ILR2 PULSE TRANSFORMER THT 1A

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Transformers Transformers
Product Number 486-5491-ND 87H6773
Product Name Pulse Transformers Ilr2 Pulse Transformer Tht 1A Schurter
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Pulse Transformers - 486-5496-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
3 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details